RS8034XQ
RS8034XQ
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  Runic Technology
Datasheet:   RS8034XQ Datasheet
History Price: $0.98000
In Stock: 46300
RS8034XQ Specification
Specification
Part No
RS8034XQ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.0075V/μs
Gain Bandwidth Product
15 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
750nA (x4 Channels)
Current - Output / Channel
11 mA
Voltage - Supply Span (Min)
1.4 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
RS8034XQ PDF Datasheet
RS8034XQ Related Parts
RS8031XF
RS8031XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8032XK
RS8032XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8051XF
RS8051XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8052XK
RS8052XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8054XP
RS8054XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8411BXF
RS8411BXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8412XK
RS8412XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8414XP
RS8414XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8452XK
RS8452XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8521XF
RS8521XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8522XK
RS8522XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8524XQ
RS8524XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8034XQ Compare Parts
  • RS8034XQ vs RS8752XK
  • RS8034XQ vs RS8751XF
  • RS8034XQ vs RS8564XQ
  • RS8034XQ vs RS8562XK
  • RS8034XQ vs RS8561XF
  • RS8034XQ vs RS8559XP
  • RS8034XQ vs RS8558XK
  • RS8034XQ vs RS8557XF
  • RS8034XQ vs RS8554XP
  • RS8034XQ vs RS8552XK
  • RS8034XQ vs RS8551XF
  • RS8034XQ vs RS8524XQ
  • RS8034XQ vs RS8522XK
  • RS8034XQ vs RS8521XF
  • RS8034XQ vs RS8452XK
  • RS8034XQ vs RS8414XP
  • RS8034XQ vs RS8412XK
  • RS8034XQ vs RS8411BXF
  • RS8034XQ vs RS8054XP
  • RS8034XQ vs RS8052XK
  • RS8034XQ vs RS8051XF
  • RS8034XQ vs RS8032XK
  • RS8034XQ vs RS8031XF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.