RS8034XQ
RS8034XQ
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  Runic Technology
Datasheet:   RS8034XQ Datasheet
History Price: $0.98000
In Stock: 46300
RS8034XQ vs RS8414XP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.0075V/μs
0.67V/μs
Gain Bandwidth Product
15 kHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
750nA (x4 Channels)
150μA (x4 Channels)
Current - Output / Channel
11 mA
70 mA
Voltage - Supply Span (Min)
1.4 V
3 V
Voltage - Supply Span (Max)
5.5 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
14-SOIC