RS8452XK
RS8452XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS8452XK Datasheet
History Price: $0.87000
In Stock: 14000
RS8452XK Specification
Specification
Part No
RS8452XK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
3mA (x2 Channels)
Current - Output / Channel
150 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RS8452XK PDF Datasheet
RS8452XK Related Parts
RS8031XF
RS8031XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8032XK
RS8032XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8034XQ
RS8034XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8051XF
RS8051XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8052XK
RS8052XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8054XP
RS8054XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8411BXF
RS8411BXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8412XK
RS8412XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8414XP
RS8414XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8521XF
RS8521XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8522XK
RS8522XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8524XQ
RS8524XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8452XK Description
The Runic Technology RS8452XK is a high-performance, versatile embedded system designed for a wide range of applications, including industrial automation, telecommunications, and IoT (Internet of Things) solutions. This device is engineered to provide robust processing capabilities, extensive connectivity options, and a compact form factor, making it suitable for various deployment scenarios.

## General Description

The RS8452XK is built around a powerful processor architecture, offering a balance of performance and energy efficiency. It is designed to handle demanding tasks while maintaining low power consumption, making it ideal for applications that require continuous operation. The system is equipped with multiple interfaces and expansion options, allowing for easy integration into existing systems and flexibility for future upgrades.

## Key Specifications

- Processor:
- Type: ARM Cortex-A53
- Cores: Quad-core
- Clock Speed: Up to 1.5 GHz

- Memory:
- RAM: 2 GB DDR4 (expandable)
- Storage: 16 GB eMMC (expandable via microSD card)

- Operating System:
- Supports various Linux distributions and real-time operating systems (RTOS)

## Connectivity Options

- Ethernet:
- 2 x Gigabit Ethernet ports for high-speed networking
- Support for Power over Ethernet (PoE)

- USB Ports:
- 2 x USB 3.0 Type-A
- 1 x USB Type-C for data and power

- Serial Interfaces:
- 2 x RS-232/RS-485 serial ports for legacy device communication
- 1 x I2C interface for sensor and peripheral connectivity

- Wireless Connectivity:
- Optional Wi-Fi and Bluetooth modules for wireless communication

## Input/Output Interfaces

- Digital I/O:
- 16 GPIO pins, configurable for various functions
- Analog Input:
- 4 x 12-bit ADC channels for sensor interfacing

## Power Supply

- Input Voltage:
- 12V DC (with a wide input range for flexibility)
- Power Consumption:
- Typically around 10W, depending on the load and operational conditions

## Physical Characteristics

- Dimensions:
- Length: 150 mm
- Width: 100 mm
- Height: 40 mm
- Weight: Approximately 500 grams
- Operating Temperature Range: -20°C to +70°C, suitable for industrial environments

## Features

- Compact Design: The RS8452XK is designed to fit into tight spaces, making it ideal for embedded applications.
- High Reliability: Built with industrial-grade components to ensure long-term stability and performance.
- Flexible Expansion: Supports various expansion modules for additional functionality, such as additional I/O ports or communication interfaces.
- User-Friendly Interface: Equipped with a graphical user interface (GUI) for easy configuration and monitoring.

## Applications

The Runic Technology RS8452XK is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems, monitoring equipment, and process automation.
- Telecommunications: Ideal for network management, data routing, and communication protocols.
- IoT Solutions: Supports smart devices and sensors for data collection and remote monitoring.
- Smart Home Applications: Can be integrated into home automation systems for enhanced control and connectivity.

## Conclusion

The Runic Technology RS8452XK is a powerful and flexible embedded system that meets the demands of modern applications across various industries. With its robust processing capabilities, extensive connectivity options, and compact design, it provides an excellent platform for developing innovative solutions. Whether for industrial automation, telecommunications, or IoT applications, the RS8452XK is engineered to deliver reliable performance and adaptability, making it a valuable asset for engineers and developers.
RS8452XK Compare Parts
  • RS8452XK vs RS8752XK
  • RS8452XK vs RS8751XF
  • RS8452XK vs RS8564XQ
  • RS8452XK vs RS8562XK
  • RS8452XK vs RS8561XF
  • RS8452XK vs RS8559XP
  • RS8452XK vs RS8558XK
  • RS8452XK vs RS8557XF
  • RS8452XK vs RS8554XP
  • RS8452XK vs RS8552XK
  • RS8452XK vs RS8551XF
  • RS8452XK vs RS8524XQ
  • RS8452XK vs RS8522XK
  • RS8452XK vs RS8521XF
  • RS8452XK vs RS8414XP
  • RS8452XK vs RS8412XK
  • RS8452XK vs RS8411BXF
  • RS8452XK vs RS8054XP
  • RS8452XK vs RS8052XK
  • RS8452XK vs RS8051XF
  • RS8452XK vs RS8034XQ
  • RS8452XK vs RS8032XK
  • RS8452XK vs RS8031XF
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.