☰
RS6331BPXF
RS6331BPXF
Active
Description:  IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:  Runic Technology
Datasheet:   RS6331BPXF Datasheet
History Price: $0.56000
In Stock: 9415
RS6331BPXF Specification
Specification
Part No
RS6331BPXF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
600 μV
Current - Supply
85μA
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RS6331BPXF PDF Datasheet
RS6331BPXF Related Parts
RS621KXF
RS621KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS622XK
RS622XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS622XM
RS622XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS624XP
RS624XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS624XQ
RS624XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS6331KXF
RS6331KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6332PXK
RS6332PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS6332XM
RS6332XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS6334PXP
RS6334PXP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XP
RS6334XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XQ
RS6334XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS6331BPXF Compare Parts
  • RS6331BPXF vs RS6334XP
  • RS6331BPXF vs RS6334PXP
  • RS6331BPXF vs RS6332XM
  • RS6331BPXF vs RS6332PXK
  • RS6331BPXF vs RS6331KXF
  • RS6331BPXF vs RS624XQ
  • RS6331BPXF vs RS624XP
  • RS6331BPXF vs RS622XM
  • RS6331BPXF vs RS622XK
  • RS6331BPXF vs RS621KXF
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much