☰
RS622XK
RS622XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS622XK Datasheet
History Price: $0.65000
In Stock: 15445
RS622XK Specification
Specification
Part No
RS622XK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
3.7V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
600μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RS622XK PDF Datasheet
RS622XK Related Parts
RS621KXF
RS621KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS622XM
RS622XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS624XP
RS624XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS624XQ
RS624XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS6331BPXF
RS6331BPXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6331KXF
RS6331KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6332PXK
RS6332PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS6332XM
RS6332XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS6334PXP
RS6334PXP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XP
RS6334XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XQ
RS6334XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS622XK Compare Parts
  • RS622XK vs RS6334XP
  • RS622XK vs RS6334PXP
  • RS622XK vs RS6332XM
  • RS622XK vs RS6332PXK
  • RS622XK vs RS6331KXF
  • RS622XK vs RS6331BPXF
  • RS622XK vs RS624XQ
  • RS622XK vs RS624XP
  • RS622XK vs RS622XM
  • RS622XK vs RS621KXF
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much