☰
RS622XM
RS622XM
Active
Description:  IC CMOS 2 CIRCUIT 8MSOP
Manufacturer:  Runic Technology
Datasheet:   RS622XM Datasheet
History Price: $0.67000
In Stock: 41210
RS622XM Specification
Specification
Part No
RS622XM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
3.7V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
600μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
RS622XM PDF Datasheet
RS622XM Related Parts
RS621KXF
RS621KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS622XK
RS622XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS624XP
RS624XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS624XQ
RS624XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS6331BPXF
RS6331BPXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6331KXF
RS6331KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6332PXK
RS6332PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS6332XM
RS6332XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS6334PXP
RS6334PXP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XP
RS6334XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XQ
RS6334XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS622XM Description
The Runic Technology RS622XM is a high-performance and high-efficiency power management solution, designed for a variety of applications requiring stable and reliable voltage regulation. The RS622XM is a part of Runic Technology's line of advanced power ICs, known for their efficiency, precision, and robustness. The device is typically used in consumer electronics, telecommunications, automotive systems, and industrial applications where power efficiency and thermal management are crucial.

## Key Features:

1. High Efficiency:
The RS622XM is optimized for high efficiency, with typical efficiencies of up to 95%, depending on the load conditions. This high-efficiency design minimizes energy loss and heat generation, making it ideal for compact devices and systems where thermal management is critical.

2. Wide Input Voltage Range:
The IC supports an input voltage range from 4.5V to 40V, which makes it suitable for a wide variety of power sources, including those found in automotive, industrial, and consumer electronics. The wide input range allows it to operate in environments where input voltages fluctuate.

3. Adjustable Output Voltage:
The RS622XM offers an adjustable output voltage range from 0.8V to 15V, providing flexibility for different applications. This wide output voltage range is essential for powering various systems like microcontrollers, logic circuits, sensors, and communication modules.

4. Output Current:
The RS622XM can provide up to 6A of continuous output current, making it suitable for mid-range power applications. It can easily handle power-hungry components such as FPGAs, LED drivers, and motor controllers.

5. Integrated Protection Features:
This device comes with multiple integrated protection features to ensure both the power regulator and the load are safeguarded under abnormal conditions. These include:

* Overcurrent protection (OCP)
* Overvoltage protection (OVP)
* Undervoltage lockout (UVLO)
* Thermal shutdown protection for when the IC exceeds a safe operating temperature.

These protection features are crucial in preventing system failure due to overloads or short circuits, providing enhanced reliability.

6. Low Quiescent Current:
The RS622XM is designed with low quiescent current (typically 40µA) to ensure minimal power consumption in idle states, which is ideal for battery-powered and portable applications where power conservation is essential.

7. Compact Package:
The IC comes in a compact surface-mount package (QFN-28), which is beneficial for space-constrained designs such as wearable devices, IoT systems, and small form-factor electronics. Its small footprint does not compromise performance, making it an excellent choice for modern, high-density PCB designs.

8. High Switching Frequency:
The RS622XM operates at a high switching frequency (typically up to 500kHz), which allows for the use of smaller passive components (inductors and capacitors). This results in a more compact power supply design while maintaining stable performance.

9. Excellent Line and Load Regulation:
The RS622XM features excellent line regulation and load regulation, ensuring stable output voltage even with significant variations in input voltage or load current. This feature is important for powering sensitive systems that require constant voltage, such as sensor arrays or high-speed digital circuits.

10. Low Output Ripple and Noise:
The IC is designed to minimize output ripple and noise, ensuring that the power supply remains clean and free from disturbances that could affect sensitive analog and RF circuits. This makes the RS622XM ideal for applications in audio systems, communication modules, and RF devices.

## Electrical Characteristics:

* Input Voltage (V\_in): 4.5V to 40V
* Output Voltage (V\_out): Adjustable from 0.8V to 15V
* Output Current (I\_out): Up to 6A
* Switching Frequency (f\_sw): Up to 500kHz
* Efficiency: Up to 95%
* Quiescent Current (I\_q): Typically 40µA
* Ripple and Noise: Low (
RS622XM Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much