LM3900M
LM3900M
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM3900M Datasheet
History Price: $0.40000
In Stock: 31300
LM3900M Specification
Specification
Part No
LM3900M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
20V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
-
Current - Supply
6.2mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM3900M PDF Datasheet
LM3900M Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM3900M Compare Parts
  • LM3900M vs LM3900N
  • LM3900M vs LM3900MX
  • LM3900M vs LM3900DR
  • LM3900M vs LM3900D
  • LM3900M vs LM359N/NOPB
  • LM3900M vs LM359MX/NOPB
  • LM3900M vs LM359MX
  • LM3900M vs LM359M/NOPB
  • LM3900M vs LM359M
  • LM3900M vs LM358YDT
  • LM3900M vs LM358WST
  • LM3900M vs LM358WPT
  • LM3900M vs LM358WDT
  • LM3900M vs LM358WDT
  • LM3900M vs LM358TPX/NOPB
  • LM3900M vs LM358TPX
  • LM3900M vs LM358TP/NOPB
  • LM3900M vs LM358ST
  • LM3900M vs LM358ST
  • LM3900M vs LM358SNG
  • LM3900M vs LM358S-13
  • LM3900M vs LM358QT
  • LM3900M vs LM358PWRG4-JF
  • LM3900M vs LM358PWRG4
  • LM3900M vs LM358PWRG3
  • LM3900M vs LM358PWR
  • LM3900M vs LM358PWR
  • LM3900M vs LM358PW
  • LM3900M vs LM358PT
  • LM3900M vs LM358PSR
  • LM3900M vs LM358PE4
  • LM3900M vs LM358PE3
  • LM3900M vs LM358P
  • LM3900M vs LM358NG
  • LM3900M vs LM358N/NOPB
  • LM3900M vs LM358N/NOPB
  • LM3900M vs LM358N
  • LM3900M vs LM358N
  • LM3900M vs LM358N
  • LM3900M vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.