LM3900M
LM3900M
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM3900M Datasheet
History Price: $0.40000
In Stock: 31300
LM3900M vs LM358PE4
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
20V/μs
0.3V/μs
Gain Bandwidth Product
2.5 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
20 nA
Voltage - Input Offset
-
3 mV
Current - Supply
6.2mA (x4 Channels)
500μA (x2 Channels)
Current - Output / Channel
10 mA
40 mA
Voltage - Supply Span (Min)
4.4 V
3 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP