LM358PT
LM358PT
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM358PT Datasheet
History Price: Obsolete
In Stock: 29400
LM358PT Specification
Specification
Part No
LM358PT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
600μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP-B
LM358PT PDF Datasheet
LM358PT Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358PT Compare Parts
  • LM358PT vs LM3900N
  • LM358PT vs LM3900MX
  • LM358PT vs LM3900M
  • LM358PT vs LM3900DR
  • LM358PT vs LM3900D
  • LM358PT vs LM359N/NOPB
  • LM358PT vs LM359MX/NOPB
  • LM358PT vs LM359MX
  • LM358PT vs LM359M/NOPB
  • LM358PT vs LM359M
  • LM358PT vs LM358YDT
  • LM358PT vs LM358WST
  • LM358PT vs LM358WPT
  • LM358PT vs LM358WDT
  • LM358PT vs LM358WDT
  • LM358PT vs LM358TPX/NOPB
  • LM358PT vs LM358TPX
  • LM358PT vs LM358TP/NOPB
  • LM358PT vs LM358ST
  • LM358PT vs LM358ST
  • LM358PT vs LM358SNG
  • LM358PT vs LM358S-13
  • LM358PT vs LM358QT
  • LM358PT vs LM358PWRG4-JF
  • LM358PT vs LM358PWRG4
  • LM358PT vs LM358PWRG3
  • LM358PT vs LM358PWR
  • LM358PT vs LM358PWR
  • LM358PT vs LM358PW
  • LM358PT vs LM358PSR
  • LM358PT vs LM358PE4
  • LM358PT vs LM358PE3
  • LM358PT vs LM358P
  • LM358PT vs LM358NG
  • LM358PT vs LM358N/NOPB
  • LM358PT vs LM358N/NOPB
  • LM358PT vs LM358N
  • LM358PT vs LM358N
  • LM358PT vs LM358N
  • LM358PT vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.