☰
BU7844GU-E2
BU7844GU-E2
Obsolete
Description:  IC AUDIO INTERFACE VBGA
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7844GU-E2 Datasheet
History Price: Obsolete
In Stock: 1280
BU7844GU-E2 Specification
Specification
Part No
BU7844GU-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU7844GU-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU7844GU-E2 Description
The ROHM BU7844GU-E2 is a low-noise, low-dropout (LDO) linear voltage regulator designed for precision power supply applications in analog and mixed-signal electronic systems. It is optimized for stable output voltage generation with minimal ripple contribution, making it suitable for noise-sensitive circuits such as RF front ends, sensor interfaces, and high-resolution signal processing blocks. The device is characterized by low quiescent current operation, high power supply rejection ratio, and stable operation across a wide range of load conditions.

## Device Function and Electrical Positioning

The BU7844GU-E2 belongs to ROHM’s LDO regulator product family, specifically targeting ultra-low noise power supply requirements. Its primary function is to convert a higher input voltage into a regulated low-noise output voltage with minimal dropout voltage, ensuring stable operation even when the input-to-output differential voltage is small.

The device is designed for applications where switching regulators are unsuitable due to switching noise interference. As a linear regulator, it operates by controlling a pass transistor in its linear region, dissipating excess power as heat while maintaining a constant output voltage.

The BU7844GU-E2 is positioned for low-current analog supply rails, where noise performance and stability are more critical than conversion efficiency.

## Output Characteristics and Regulation Behavior

The device provides a fixed output voltage configuration as defined in its part number variant. The output voltage accuracy is maintained within a specified tolerance range under defined load, line, and temperature conditions, as specified in the datasheet electrical characteristics.

The regulator exhibits low dropout voltage behavior, allowing stable regulation even when the input voltage is only slightly higher than the output voltage. This characteristic is essential in battery-powered systems where supply voltage gradually decreases during discharge.

Load regulation and line regulation parameters define the output voltage variation with respect to load current changes and input voltage fluctuations. These parameters are tightly controlled to ensure stable analog circuit operation.

## Electrical Parameters and Performance Characteristics

Key electrical parameters include input voltage operating range, output current capability, and quiescent current consumption. The device is designed for low quiescent current operation, which is critical in battery-powered and always-on systems where standby power consumption must be minimized.

The maximum output current defines the continuous load capability of the regulator under thermal constraints. This value is limited by internal power dissipation and junction temperature rise, and must be derated based on ambient conditions and PCB thermal design.

The dropout voltage is a critical parameter representing the minimum voltage differential required between input and output to maintain regulation. This parameter is strongly dependent on load current and internal pass element characteristics.

The quiescent current represents the internal current consumption of the regulator independent of load. This parameter directly impacts system-level power efficiency in low-load or standby modes.

## Noise Performance and Power Supply Rejection

A key design feature of the BU7844GU-E2 is its low output noise characteristics. The regulator is optimized to minimize broadband noise and ripple transfer from input to output, making it suitable for precision analog and RF circuits.

Power supply rejection ratio (PSRR) defines the ability of the regulator to attenuate input voltage fluctuations across different frequency ranges. High PSRR performance is particularly important in mixed-signal systems where digital switching noise must be isolated from analog supply domains.

The noise performance is achieved through internal circuit design optimization and compensation techniques that stabilize the error amplifier and pass device behavior across load and frequency conditions.

## Stability and External Component Requirements

The BU7844GU-E2 is designed for stable operation with defined external capacitor configurations. Output capacitor characteristics, including capacitance value, equivalent series resistance (ESR), and temperature stability, are critical for maintaining loop stability.

The internal compensation network is designed to ensure stable closed-loop operation under specified capacitor conditions, preventing oscillation and transient instability.

Input capacitors are typically required to suppress supply transients and improve high-frequency rejection performance. Proper capacitor placement and grounding are essential for optimal regulator performance.

## Thermal Characteristics and Power Dissipation

As a linear regulator, the BU7844GU-E2 dissipates power proportional to the voltage drop between input and output multiplied by load current. This makes thermal management a key design consideration.

The thermal resistance from junction to ambient defines the maximum allowable power dissipation without exceeding junction temperature limits. PCB copper area and layout significantly influence thermal performance.

Thermal shutdown protection is typically integrated to prevent device failure under over-temperature conditions. When triggered, the regulator disables output until temperature returns to a safe operating range.

## Protection Features and Reliability

The device incorporates multiple protection mechanisms to ensure safe operation under abnormal conditions. These typically include overcurrent protection, thermal shutdown, and short-circuit protection.

Overcurrent protection limits output current to prevent damage under fault conditions. Thermal shutdown protects the device from excessive junction temperature rise by disabling output when thermal limits are exceeded.

Short-circuit protection ensures that sustained output shorts do not result in permanent device failure, although prolonged operation under such conditions is thermally constrained.

## Package and Integration Characteristics

The BU7844GU-E2 is supplied in a compact surface-mount package optimized for space-constrained PCB designs. The package design supports efficient thermal conduction into the PCB substrate, which is essential for maintaining rated output current capability.

The device pin configuration typically includes input voltage, output voltage, ground reference, and enable or control pins depending on variant configuration. This allows flexible integration into power management architectures.

## Typical Application Scenarios

The BU7844GU-E2 is used in analog and mixed-signal systems requiring low-noise regulated power rails. Typical applications include RF modules, sensor supply circuits, precision ADC/DAC power domains, and audio signal processing systems.

It is also used in portable electronic devices where battery-derived power must be regulated into stable low-noise voltage rails for sensitive subsystems. Additional applications include camera modules, communication interfaces, and embedded control systems requiring clean analog supply domains.

## Conclusion

The ROHM BU7844GU-E2 is a low-noise LDO voltage regulator optimized for precision power supply applications in analog and mixed-signal systems. Its primary engineering value lies in combining low dropout operation, low output noise, and high PSRR performance within a compact integrated solution. The device is specifically suited for noise-sensitive circuits requiring stable and clean power delivery under varying load and input conditions, particularly in portable and embedded electronic systems.
BU7844GU-E2 Compare Parts
  • BU7844GU-E2 vs BU76310AGU-E2
  • BU7844GU-E2 vs BU7625GUW-E2
  • BU7844GU-E2 vs BU7848FV-E2
  • BU7844GU-E2 vs BU7846KV-E2
  • BU7844GU-E2 vs BU7843AGU-E2
  • BU7844GU-E2 vs BU7814KN-E2
  • BU7844GU-E2 vs BU7813KN-E2
  • BU7844GU-E2 vs BU7805GLU-E2
  • BU7844GU-E2 vs BU76210GU-E2
  • BU7844GU-E2 vs BU7620MUV-E2
  • BU7844GU-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend