☰
BU7625GUW-E2
BU7625GUW-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 35VBGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 9510
BU7625GUW-E2 Specification
Specification
Part No
BU7625GUW-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Audio Systems
Number of Channels
1
Interface
Serial
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
35-VFBGA
Supplier Device Package
VBGA035W040
BU7625GUW-E2 PDF Datasheet
BU7625GUW-E2 Related Parts
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU7625GUW-E2 Description
Rohm Semiconductor BU7625GUW-E2 Overview

The Rohm Semiconductor BU7625GUW-E2 is a high-performance integrated circuit designed for power management and motor control applications. It is widely used in various electronic devices that require efficient control of DC motors, especially in automotive and industrial sectors. This IC offers a balance of high efficiency, reliability, and ease of integration.

## Key Features:

* Integrated Motor Driver: The BU7625GUW-E2 features an integrated H-bridge motor driver circuit capable of driving DC motors with precise speed and direction control.
* Low On-Resistance: Equipped with low on-resistance MOSFETs to minimize power loss and improve efficiency.
* Built-in Protection Functions: Includes multiple protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout to ensure safe operation and prevent damage to the IC and connected motors.
* Wide Operating Voltage Range: Supports a broad supply voltage range, making it adaptable for various power sources.
* PWM Control Support: Compatible with pulse-width modulation (PWM) signals for accurate motor speed control.

## Specifications:

* Supply Voltage (Vcc): 4.5V to 28V, supporting a wide range of applications including automotive and industrial power supplies.
* Output Current (Iout): Continuous current up to 3A, suitable for driving medium-power DC motors.
* On-Resistance (Rds(on)): Typically 0.15Ω per output channel, reducing conduction losses.
* Operating Temperature Range: -40°C to +105°C, ensuring stable performance under harsh environmental conditions.
* Control Input: Supports logic-level PWM inputs for precise speed and torque control.
* Package Type: Available in a compact QFN-24 package, enabling efficient heat dissipation and space-saving PCB layout.
* Protection Features: Overcurrent protection, thermal shutdown, undervoltage lockout, and short-circuit detection.
* Standby Current: Low standby current consumption for power savings during idle states.

## Applications:

* Automotive Systems: Widely used in automotive applications such as power window motors, seat adjustment motors, and mirror adjustment motors.
* Industrial Equipment: Suitable for industrial motor control applications requiring reliable and efficient motor driving.
* Home Appliances: Can be used in various consumer appliances that require DC motor control, such as fans and small pumps.
* Robotics: Ideal for driving motors in robotics where precise speed and direction control are necessary.

## Performance Characteristics:

* Efficient Motor Driving: Low on-resistance MOSFETs and optimized drive circuitry enable high efficiency, reducing heat generation and improving battery life in portable or automotive applications.
* Robust Protection: The integrated protection features ensure the device can handle abnormal conditions without damage, increasing system reliability.
* Thermal Management: The QFN package facilitates effective thermal dissipation, allowing the device to maintain performance under heavy load.
* Noise Immunity: Designed to be robust against electrical noise and interference common in motor control environments, ensuring stable and predictable operation.

## Reliability and Durability:

The BU7625GUW-E2 is designed to meet rigorous automotive and industrial standards, providing long-term reliability in demanding environments. Its built-in safety features and robust construction make it a dependable choice for applications requiring continuous and safe motor operation.

In summary, the Rohm Semiconductor BU7625GUW-E2 is a versatile and reliable motor driver IC that delivers efficient motor control with comprehensive protection features. It is well-suited for automotive, industrial, and consumer applications requiring precise and durable motor driving solutions.
BU7625GUW-E2 Compare Parts
  • BU7625GUW-E2 vs BU76310AGU-E2
  • BU7625GUW-E2 vs BU7848FV-E2
  • BU7625GUW-E2 vs BU7846KV-E2
  • BU7625GUW-E2 vs BU7844GU-E2
  • BU7625GUW-E2 vs BU7843AGU-E2
  • BU7625GUW-E2 vs BU7814KN-E2
  • BU7625GUW-E2 vs BU7813KN-E2
  • BU7625GUW-E2 vs BU7805GLU-E2
  • BU7625GUW-E2 vs BU76210GU-E2
  • BU7625GUW-E2 vs BU7620MUV-E2
  • BU7625GUW-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend