☰
BU76210GU-E2
BU76210GU-E2
Obsolete
Description:  IC AUDIO VIDEO DRIVER VBGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 46400
BU76210GU-E2 Specification
Specification
Part No
BU76210GU-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU76210GU-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU76210GU-E2 Description
The ROHM Semiconductor BU76210GU-E2 is a multi-channel video buffer and signal distribution IC designed for analog video signal routing and buffering applications. It is primarily intended for composite video (CVBS) signal processing in automotive infotainment systems and multi-display video distribution architectures. The device provides multiple independently buffered output channels derived from a single input video signal, enabling signal fan-out while maintaining impedance matching, signal integrity, and controlled output drive characteristics.

## Device Function and Architectural Positioning

The BU76210GU-E2 is a video buffer IC that operates as a signal distribution amplifier for analog composite video signals. Its core function is to take a single analog video input and distribute it to multiple outputs while maintaining signal amplitude, bandwidth, and impedance matching characteristics required for standard video transmission systems.

The device is designed for automotive-grade video systems where a single video source, such as a rear-view camera or infotainment head unit, must be distributed to multiple display modules. It ensures consistent signal quality across all outputs by providing internal buffering and isolation between output channels.

Architecturally, the IC integrates an input buffer stage, multiple output buffer amplifiers, and internal bias/control circuitry. Each output channel operates as an independent low-impedance driver, preventing loading effects between parallel-connected video lines.

## Device Identification and Ordering Code Interpretation

The part number BU76210GU-E2 identifies a ROHM video signal distribution IC within the BU series. The “BU” prefix denotes analog signal processing and buffer ICs. The “76210” designates the specific multi-output video buffer configuration within this family.

The suffix “GU” indicates the package type, which corresponds to a fine-pitch surface-mount package optimized for compact automotive electronics systems. The “E2” suffix denotes a RoHS-compliant, lead-free tape-and-reel packaging configuration intended for automated high-volume manufacturing processes.

This device is specifically categorized as an automotive-grade analog video buffer, with design emphasis on signal integrity, thermal stability, and long-term reliability under automotive environmental conditions.

## Electrical and Signal Processing Characteristics

The BU76210GU-E2 is designed for analog composite video signal processing, typically supporting standard-definition video bandwidth requirements. The input stage is optimized for 75-ohm terminated video sources, ensuring compatibility with standard CVBS signal transmission systems.

Each output channel functions as a low-distortion buffer amplifier, maintaining consistent gain and frequency response across all outputs. The buffer architecture ensures that each output is electrically isolated from the others, preventing cross-channel interference and maintaining stable load conditions regardless of the number of active outputs.

The device is designed to preserve key analog video signal characteristics, including amplitude linearity, frequency response flatness within the video bandwidth, and controlled output impedance suitable for direct connection to 75-ohm transmission lines.

DC restoration and clamping behavior may be integrated depending on internal design configuration, ensuring stable black-level reference in composite video signals. However, the device primarily functions as a broadband analog buffer rather than a full video processing or encoding IC.

## Video Signal Distribution Architecture

The BU76210GU-E2 implements a fan-out architecture where a single analog input is distributed to multiple output drivers. Each output stage is driven by an internal buffer amplifier that isolates the load from the input signal source.

This architecture prevents signal degradation caused by impedance loading effects that would otherwise occur if multiple displays were directly connected to a single video source. The internal buffer ensures that each output maintains consistent signal amplitude regardless of load conditions on other outputs.

The device is optimized for stable operation across varying cable lengths and display input impedance variations commonly encountered in automotive video systems.

## Automotive Application Design Considerations

As an automotive-grade IC, the BU76210GU-E2 is designed for operation in environments subject to temperature variation, electrical noise, and transient voltage conditions typical of automotive power systems.

The internal circuit design includes bias stabilization and robust analog signal handling to maintain consistent video quality under varying supply and environmental conditions.

The device is intended for use in systems where reliable video distribution is required under continuous operation conditions, such as in vehicle infotainment, rear-seat entertainment systems, and driver assistance display networks.

## Package and Mechanical Characteristics

The BU76210GU-E2 is supplied in a compact surface-mount package designed for high-density automotive PCB layouts. The GU package type is optimized for thermal stability, mechanical robustness, and compatibility with automated SMT assembly processes.

The lead-free E2 configuration ensures compliance with environmental regulations and automotive manufacturing standards, enabling integration into modern vehicle electronic systems.

The package design supports efficient thermal dissipation through PCB copper planes, although the device itself typically operates at low power dissipation levels due to its analog buffer nature.

## System-Level Application Context

The BU76210GU-E2 is used in automotive video distribution systems where a single video source must be routed to multiple display endpoints. Typical applications include rear-view camera distribution to multiple screens, infotainment system video routing, and passenger display systems in multi-zone entertainment architectures.

It is also used in systems requiring signal replication without digital conversion, preserving analog video integrity in legacy or mixed-signal automotive architectures.

The device plays a critical role in maintaining consistent video quality across distributed display systems by ensuring impedance matching and signal buffering at each output stage.

## Signal Integrity and Performance Considerations

A key design objective of the BU76210GU-E2 is preservation of analog video signal integrity. This includes maintaining correct amplitude levels, minimizing distortion, and ensuring bandwidth sufficient for standard composite video signals.

Output buffers are designed to drive capacitive loads associated with long cable runs while maintaining stable waveform characteristics. Isolation between channels ensures that load variations on one output do not affect the performance of other outputs.

Noise rejection and supply isolation characteristics are optimized for automotive environments where switching noise from power systems and digital electronics may otherwise degrade analog video quality.

## Conclusion

The ROHM BU76210GU-E2 is an automotive-grade multi-channel analog video buffer IC designed for composite video signal distribution applications. It provides a single-input, multiple-output buffering architecture with impedance isolation, ensuring consistent signal quality across multiple display endpoints. Optimized for automotive infotainment and video distribution systems, it delivers stable analog performance, robust environmental tolerance, and reliable signal integrity in multi-display video architectures.
BU76210GU-E2 Compare Parts
  • BU76210GU-E2 vs BU76310AGU-E2
  • BU76210GU-E2 vs BU7625GUW-E2
  • BU76210GU-E2 vs BU7848FV-E2
  • BU76210GU-E2 vs BU7846KV-E2
  • BU76210GU-E2 vs BU7844GU-E2
  • BU76210GU-E2 vs BU7843AGU-E2
  • BU76210GU-E2 vs BU7814KN-E2
  • BU76210GU-E2 vs BU7813KN-E2
  • BU76210GU-E2 vs BU7805GLU-E2
  • BU76210GU-E2 vs BU7620MUV-E2
  • BU76210GU-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend