Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Rohm Semiconductor BH76331FVM-TR
BH76331FVM-TR
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH76331FVM-TR Datasheet
History Price: $2.42000
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH76331FVM-TR Specification
Specification
Part No
BH76331FVM-TR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
3:1 Multiplexer-Amplifier
Output Type
-
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
10 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
2.8V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BH76331FVM-TR Related Parts
BH7600AFS-E2
Rohm Semiconductor
IC AMP SET-TOP BOXES SSOP-A24
BH7602FS-E2
Rohm Semiconductor
IC AMP DVD 20SSOPA
BH7606GU-E2
Rohm Semiconductor
IC AMP DRIVER 15WLCSP
BH76071FJ-E2
Rohm Semiconductor
IC AMP DRIVER 14SOPJ
BH76106HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76109HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76112HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76206HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH7623KS2
Rohm Semiconductor
IC AMP DRIVER SQFP-T52M
BH76330FVM-TR
Rohm Semiconductor
IC AMP MPLEX AMP 8MSOP
BH76360FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH76361FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH76331FVM-TR Compare Parts
BH76331FVM-TR vs BH7857FS-E2
BH76331FVM-TR vs BH76909GU-E2
BH76331FVM-TR vs BH76906GU-E2
BH76331FVM-TR vs BH76812FVM-TR
BH76331FVM-TR vs BH76809FVM-TR
BH76331FVM-TR vs BH76806FVM-TR
BH76331FVM-TR vs BH7673G-TR
BH76331FVM-TR vs BH76361FV-E2
BH76331FVM-TR vs BH76360FV-E2
BH76331FVM-TR vs BH76330FVM-TR
BH76331FVM-TR vs BH7623KS2
BH76331FVM-TR vs BH76206HFV-TR
BH76331FVM-TR vs BH76112HFV-TR
BH76331FVM-TR vs BH76109HFV-TR
BH76331FVM-TR vs BH76106HFV-TR
BH76331FVM-TR vs BH76071FJ-E2
BH76331FVM-TR vs BH7606GU-E2
BH76331FVM-TR vs BH7602FS-E2
BH76331FVM-TR vs BH7600AFS-E2
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.