Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Rohm Semiconductor BH76071FJ-E2
BH76071FJ-E2
Not For New Designs
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP DRIVER 14SOPJ
Manufacturer:
Rohm Semiconductor
Datasheet:
BH76071FJ-E2 Datasheet
History Price: $1.33050
In Stock: 49760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH76071FJ-E2 Specification
Specification
Part No
BH76071FJ-E2
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Driver
Output Type
-
Number of Circuits
4
-3db Bandwidth
-
Slew Rate
-
Current - Supply
45 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOPJ
BH76071FJ-E2 Related Parts
BH7600AFS-E2
Rohm Semiconductor
IC AMP SET-TOP BOXES SSOP-A24
BH7602FS-E2
Rohm Semiconductor
IC AMP DVD 20SSOPA
BH7606GU-E2
Rohm Semiconductor
IC AMP DRIVER 15WLCSP
BH76106HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76109HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76112HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76206HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH7623KS2
Rohm Semiconductor
IC AMP DRIVER SQFP-T52M
BH76330FVM-TR
Rohm Semiconductor
IC AMP MPLEX AMP 8MSOP
BH76331FVM-TR
Rohm Semiconductor
IC AMP MPLEX AMP 8MSOP
BH76360FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH76361FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH76071FJ-E2 Compare Parts
BH76071FJ-E2 vs BH7857FS-E2
BH76071FJ-E2 vs BH76909GU-E2
BH76071FJ-E2 vs BH76906GU-E2
BH76071FJ-E2 vs BH76812FVM-TR
BH76071FJ-E2 vs BH76809FVM-TR
BH76071FJ-E2 vs BH76806FVM-TR
BH76071FJ-E2 vs BH7673G-TR
BH76071FJ-E2 vs BH76361FV-E2
BH76071FJ-E2 vs BH76360FV-E2
BH76071FJ-E2 vs BH76331FVM-TR
BH76071FJ-E2 vs BH76330FVM-TR
BH76071FJ-E2 vs BH7623KS2
BH76071FJ-E2 vs BH76206HFV-TR
BH76071FJ-E2 vs BH76112HFV-TR
BH76071FJ-E2 vs BH76109HFV-TR
BH76071FJ-E2 vs BH76106HFV-TR
BH76071FJ-E2 vs BH7606GU-E2
BH76071FJ-E2 vs BH7602FS-E2
BH76071FJ-E2 vs BH7600AFS-E2
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.