☰
BH7602FS-E2
BH7602FS-E2
Not For New Designs
Description:  IC AMP DVD 20SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BH7602FS-E2 Datasheet
History Price: $2.48400
In Stock: 40000
BH7602FS-E2 Specification
Specification
Part No
BH7602FS-E2
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DVD
Output Type
-
Number of Circuits
3
-3db Bandwidth
-
Slew Rate
-
Current - Supply
56 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-A
BH7602FS-E2 Related Parts
BH7600AFS-E2
BH7600AFS-E2
Rohm Semiconductor
IC AMP SET-TOP BOXES SSOP-A24
BH7606GU-E2
BH7606GU-E2
Rohm Semiconductor
IC AMP DRIVER 15WLCSP
BH76071FJ-E2
BH76071FJ-E2
Rohm Semiconductor
IC AMP DRIVER 14SOPJ
BH76106HFV-TR
BH76106HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76109HFV-TR
BH76109HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76112HFV-TR
BH76112HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH76206HFV-TR
BH76206HFV-TR
Rohm Semiconductor
IC AMP DRIVER 6HVSOF
BH7623KS2
BH7623KS2
Rohm Semiconductor
IC AMP DRIVER SQFP-T52M
BH76330FVM-TR
BH76330FVM-TR
Rohm Semiconductor
IC AMP MPLEX AMP 8MSOP
BH76331FVM-TR
BH76331FVM-TR
Rohm Semiconductor
IC AMP MPLEX AMP 8MSOP
BH76360FV-E2
BH76360FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH76361FV-E2
BH76361FV-E2
Rohm Semiconductor
IC AMP MPLEX AMP 16SSOP
BH7602FS-E2 Compare Parts
  • BH7602FS-E2 vs BH7857FS-E2
  • BH7602FS-E2 vs BH76909GU-E2
  • BH7602FS-E2 vs BH76906GU-E2
  • BH7602FS-E2 vs BH76812FVM-TR
  • BH7602FS-E2 vs BH76809FVM-TR
  • BH7602FS-E2 vs BH76806FVM-TR
  • BH7602FS-E2 vs BH7673G-TR
  • BH7602FS-E2 vs BH76361FV-E2
  • BH7602FS-E2 vs BH76360FV-E2
  • BH7602FS-E2 vs BH76331FVM-TR
  • BH7602FS-E2 vs BH76330FVM-TR
  • BH7602FS-E2 vs BH7623KS2
  • BH7602FS-E2 vs BH76206HFV-TR
  • BH7602FS-E2 vs BH76112HFV-TR
  • BH7602FS-E2 vs BH76109HFV-TR
  • BH7602FS-E2 vs BH76106HFV-TR
  • BH7602FS-E2 vs BH76071FJ-E2
  • BH7602FS-E2 vs BH7606GU-E2
  • BH7602FS-E2 vs BH7600AFS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.