Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD9860MUV-E2
BD9860MUV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR SW 3CH VQFNV4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9860MUV-E2 Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9860MUV-E2 Specification
Specification
Part No
BD9860MUV-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD9860MUV-E2 Related Parts
BD900N1G-CTR
Rohm Semiconductor
QUICUR, NANO CAP, 150MA, ADJUSTA
BD90C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD90C0AFPS-ME2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-5
BD90C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90FC0WEFJ-E2
Rohm Semiconductor
1A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90FD0WHFP-TR
Rohm Semiconductor
2A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD90GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP-J
BD9860MUV-E2 Compare Parts
BD9860MUV-E2 vs BD933N1WG-CTR
BD9860MUV-E2 vs BD90GC0WEFJ-E2
BD9860MUV-E2 vs BD90GC0MEFJ-ME2
BD9860MUV-E2 vs BD90GC0MEFJ-LBH2
BD9860MUV-E2 vs BD90GA5WEFJ-E2
BD9860MUV-E2 vs BD90GA5MEFJ-ME2
BD9860MUV-E2 vs BD90GA5MEFJ-LBH2
BD9860MUV-E2 vs BD90GA3WNUX-TR
BD9860MUV-E2 vs BD90GA3WEFJ-E2
BD9860MUV-E2 vs BD90GA3MEFJ-ME2
BD9860MUV-E2 vs BD90GA3MEFJ-LBH2
BD9860MUV-E2 vs BD90FD0WHFP-TR
BD9860MUV-E2 vs BD90FC0WEFJ-E2
BD9860MUV-E2 vs BD90C0AWHFP-CTR
BD9860MUV-E2 vs BD90C0AWFP-CE2
BD9860MUV-E2 vs BD90C0AHFP-CTR
BD9860MUV-E2 vs BD90C0AFPS-ME2
BD9860MUV-E2 vs BD90C0AFPS-LBE2
BD9860MUV-E2 vs BD90C0AFPS-E2
BD9860MUV-E2 vs BD90C0AFP-CE2
BD9860MUV-E2 vs BD900N1G-CTR
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend