☰
BD9584F-E2
BD9584F-E2
Not For New Designs
Description:  IC CURR DETECT EARTH LEAK 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9584F-E2 Datasheet
History Price: $1.28250
In Stock: 7050
BD9584F-E2 Specification
Specification
Part No
BD9584F-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Current Sensing, Power Management
Current - Supply
250μA
Voltage - Supply
8V ~ 20V
Operating Temperature
-20℃ ~ 90℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD9584F-E2 PDF Datasheet
BD9584F-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9584F-E2 Description
Product Overview

The Rohm Semiconductor BD9584F-E2 is a high-performance automotive LED driver IC specifically designed to provide efficient, precise, and reliable control for LED lighting applications in vehicles. This device integrates multiple advanced functions tailored for automotive LED lighting systems, including multi-channel constant current sources, protection features, and diagnostic capabilities. Its compact design and robust electrical characteristics make it ideal for use in various automotive interior and exterior lighting modules, including tail lamps, brake lights, turn signals, and daytime running lights (DRLs).

Key Features

* Multi-Channel LED Driver: The BD9584F-E2 provides four independent constant current output channels, each capable of driving LEDs with precise current control.
* Constant Current Regulation: Ensures stable and flicker-free LED operation by maintaining constant current regardless of input voltage variations or LED forward voltage changes.
* Wide Operating Voltage Range: Supports a broad supply voltage range suitable for automotive battery systems, typically from 5.5 V to 40 V.
* Built-in Diagnostic Functions: Includes LED open-circuit detection and short-circuit protection on each channel, enabling enhanced system reliability and fault monitoring.
* Thermal Protection: Integrated thermal shutdown circuitry protects the device and LEDs from overheating by disabling the outputs when junction temperature exceeds safe limits.
* Low Power Consumption: Optimized for minimal quiescent current, supporting efficient operation and reducing vehicle power drain.
* Serial Interface Control: Incorporates an SPI (Serial Peripheral Interface) compatible control interface that enables external microcontroller programming of LED currents and operational modes.
* PWM Dimming Support: Allows LED brightness control through Pulse Width Modulation, offering smooth and precise dimming capability.
* Fault Reporting: Diagnostic status and fault conditions can be communicated back to the host controller, facilitating real-time monitoring and system maintenance.
* Robust Automotive Grade Packaging: The BD9584F-E2 comes in a compact and automotive-qualified package with high-temperature resistance and vibration tolerance.

Electrical Specifications

* Supply Voltage (VCC): 5.5 V to 40 V
* Number of Output Channels: 4 independent constant current channels
* Output Current Range: Programmable from approximately 10 mA up to 100 mA per channel (exact programmable current range depends on external resistor configuration and device settings)
* Current Accuracy: ±5% typical
* Operating Temperature Range: -40°C to +125°C
* Standby Current Consumption: Approximately 200 μA typical (device in standby mode)
* Thermal Shutdown Threshold: Approximately 150°C junction temperature
* Short-Circuit Protection Response Time: Within microseconds to protect LEDs and device
* Open-Load Detection Sensitivity: Detects open LED loads with high reliability under normal operation
* SPI Communication Frequency: Up to 10 MHz for fast configuration and status reading
* Output Voltage Drop: Typically low saturation voltage (~0.5 V at rated current), minimizing power loss and heat dissipation
* ESD Protection: Human Body Model (HBM) up to 2 kV, Machine Model (MM) up to 200 V

Mechanical Specifications

* Package Type: HTSSOP-16 (Heat dissipation Thin Shrink Small Outline Package, 16 pins)
* Package Dimensions: Approximately 5.0 mm × 4.4 mm × 1.0 mm
* Pin Pitch: 0.65 mm
* Lead Finish: Lead-free plating, RoHS compliant
* Mounting: Surface-mount technology (SMT)

Functional Description

The BD9584F-E2 controls up to four independent LED strings with regulated constant currents, allowing for uniform brightness and stable LED performance. Each channel's current can be individually set through the SPI interface, offering high flexibility to design complex lighting patterns or adjust brightness levels per application needs.

This device continuously monitors each LED channel for fault conditions such as open circuits (broken LED strings) or short circuits (shorted LEDs or wiring). When a fault is detected, the driver automatically disables the affected channel to prevent damage and reports the condition back to the controlling microcontroller. Additionally, the internal thermal shutdown prevents device failure by disabling outputs if the temperature exceeds safe operational thresholds.

The integrated PWM dimming function supports brightness control without compromising the LED color quality or efficiency. The device’s low dropout voltage ensures minimal power loss, enhancing energy efficiency and reducing heat generation, which is critical in automotive environments.

The BD9584F-E2’s rugged design complies with automotive standards, including extended temperature range and enhanced electromagnetic compatibility (EMC), ensuring reliable operation under harsh automotive conditions like temperature extremes, vibration, and electrical noise.

Applications

* Automotive Exterior Lighting: Tail lights, brake lights, turn indicators, daytime running lights, and fog lights, where robust and reliable LED current control is essential.
* Automotive Interior Lighting: Ambient lighting, dashboard backlighting, and footwell illumination requiring precise dimming and color stability.
* LED Signal Lighting: Applications needing reliable fault detection and diagnostics to enhance vehicle safety and maintenance.
* Other Automotive LED Modules: Any system requiring multi-channel LED driving with built-in protection and diagnostic features.

Reliability and Safety

* The BD9584F-E2 complies with automotive reliability requirements, including AEC-Q100 qualification.
* Overcurrent, short-circuit, and thermal protections ensure safe operation, protecting both the device and the LED loads.
* Fault diagnostics and communication help maintain system health by enabling preventive maintenance and early fault detection.
* The wide operating voltage and temperature ranges enhance system robustness in challenging automotive environments.

Summary

Rohm Semiconductor’s BD9584F-E2 is a dedicated, automotive-grade LED driver IC providing four channels of high-accuracy constant current output with integrated fault detection, protection, and SPI control interface. Its robust design, extensive safety features, and precise current regulation make it an excellent solution for modern automotive lighting systems requiring reliable, flexible, and efficient LED control. The device’s capability to handle harsh automotive conditions while offering advanced diagnostics improves both safety and system maintainability, contributing to next-generation intelligent vehicle lighting solutions.
BD9584F-E2 Compare Parts
  • BD9584F-E2 vs BD9897FS-E2
  • BD9584F-E2 vs BD9896FV-E2
  • BD9584F-E2 vs BD9895FV-E2
  • BD9584F-E2 vs BD9892K-E2
  • BD9584F-E2 vs BD9890FV-E2
  • BD9584F-E2 vs BD9890F-E2
  • BD9584F-E2 vs BD9889FV-E2
  • BD9584F-E2 vs BD9888FV-E2
  • BD9584F-E2 vs BD9888F-E2
  • BD9584F-E2 vs BD9887FS-E2
  • BD9584F-E2 vs BD9886FV-E2
  • BD9584F-E2 vs BD9886F-E2
  • BD9584F-E2 vs BD9885FV-E2
  • BD9584F-E2 vs BD9884FV-E2
  • BD9584F-E2 vs BD9883FV-E2
  • BD9584F-E2 vs BD9882FV-E2
  • BD9584F-E2 vs BD9882F-E2
  • BD9584F-E2 vs BD9862MUV-E2
  • BD9584F-E2 vs BD9766FV-E2
  • BD9584F-E2 vs BD9722FV-E2
  • BD9584F-E2 vs BD95850F-LBE2
  • BD9584F-E2 vs BD9582N
  • BD9584F-E2 vs BD9582F-ME2
  • BD9584F-E2 vs BD9582F-E2
  • BD9584F-E2 vs BD95820N-LB
  • BD9584F-E2 vs BD95820F-LBE2
  • BD9584F-E2 vs BD9576MUF-CE2
  • BD9584F-E2 vs BD9573MUF-ME2
  • BD9584F-E2 vs BD9478F-GE2
  • BD9584F-E2 vs BD9401FM-E2
  • BD9584F-E2 vs BD9215AFV-E2
  • BD9584F-E2 vs BD91411GW-E2
  • BD9584F-E2 vs BD90302NUF-CE2
  • BD9584F-E2 vs BD9897FS-LE2
  • BD9584F-E2 vs BD9897FS-GE2
  • BD9584F-E2 vs BD9897FS-BZE2
  • BD9584F-E2 vs BD9897FS
  • BD9584F-E2 vs BD9896FV-GE2
  • BD9584F-E2 vs BD9893F-GE2
  • BD9584F-E2 vs BD9893F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied