Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9215AFV-E2
BD9215AFV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER DC/AC SSOP-B28
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9215AFV-E2 Datasheet
History Price: $3.69000
In Stock: 6580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9215AFV-E2 vs BD9890F-E2
Part No
BD9215AFV-E2
BD9890F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
LCD Display
LCD Display
Current - Supply
5mA
11mA
Voltage - Supply
8.5V ~ 30V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP-B
28-SOP