☰
BD8624EFV-E2
BD8624EFV-E2
Obsolete
Description:  IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 11420
BD8624EFV-E2 Specification
Specification
Part No
BD8624EFV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
6.5V
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
3A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
BD8624EFV-E2 PDF Datasheet
BD8624EFV-E2 Related Parts
BD8152FVM-TR
BD8152FVM-TR
Rohm Semiconductor
IC REG BST SEPIC ADJ 1.4A 8MSOP
BD8158FVM-TR
BD8158FVM-TR
Rohm Semiconductor
IC REG BST SEPIC ADJ 1.4A 8MSOP
BD81870EFV-ME2
BD81870EFV-ME2
Rohm Semiconductor
IC REG BUCK BST ADJ DL 20HTSSOP
BD8301MUV-E2
BD8301MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 1A 20VQFN
BD8305MUV-E2
BD8305MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 1A 20VQFN
BD8306MUV-E2
BD8306MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 2A 16VQFN
BD83070GWL-E2
BD83070GWL-E2
Rohm Semiconductor
IC REG BK BST 2.5/3.3V UCSP50L1C
BD8311NUV-E2
BD8311NUV-E2
Rohm Semiconductor
IC REG BOOST ADJ 2.5A 10VSON
BD8312HFN-TR
BD8312HFN-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 1A 8HSON
BD8313HFN-TR
BD8313HFN-TR
Rohm Semiconductor
IC REG BUCK ADJ 1.2A 8HSON
BD8314NUV-E2
BD8314NUV-E2
Rohm Semiconductor
IC REG BOOST ADJ 2.5A 10VSON
BD8316GWL-E2
BD8316GWL-E2
Rohm Semiconductor
IC REG BUCK BST ADJ DL UCSP50L1
BD8624EFV-E2 Compare Parts
  • BD8624EFV-E2 vs BD8967FVM-TR
  • BD8624EFV-E2 vs BD8966FVM-TR
  • BD8624EFV-E2 vs BD8964FVM-TR
  • BD8624EFV-E2 vs BD8963EFJ-E2
  • BD8624EFV-E2 vs BD89630EFJ-E2
  • BD8624EFV-E2 vs BD8962MUV-E2
  • BD8624EFV-E2 vs BD8961NV-E2
  • BD8624EFV-E2 vs BD8960NV-E2
  • BD8624EFV-E2 vs BD8924G-GTR
  • BD8624EFV-E2 vs BD8649EFV-E2
  • BD8624EFV-E2 vs BD8643FV-E2
  • BD8624EFV-E2 vs BD8641EFV-E2
  • BD8624EFV-E2 vs BD8628EFV-E2
  • BD8624EFV-E2 vs BD8627EFV-E2
  • BD8624EFV-E2 vs BD86123AEFJ-E2
  • BD8624EFV-E2 vs BD86120EFJ-E2
  • BD8624EFV-E2 vs BD8317GWL-E2
  • BD8624EFV-E2 vs BD8316GWL-E2
  • BD8624EFV-E2 vs BD8314NUV-E2
  • BD8624EFV-E2 vs BD8313HFN-TR
  • BD8624EFV-E2 vs BD8312HFN-TR
  • BD8624EFV-E2 vs BD8311NUV-E2
  • BD8624EFV-E2 vs BD83070GWL-E2
  • BD8624EFV-E2 vs BD8306MUV-E2
  • BD8624EFV-E2 vs BD8305MUV-E2
  • BD8624EFV-E2 vs BD8301MUV-E2
  • BD8624EFV-E2 vs BD81870EFV-ME2
  • BD8624EFV-E2 vs BD8158FVM-TR
  • BD8624EFV-E2 vs BD8152FVM-TR
  • BD8624EFV-E2 vs BD8620EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!