☰
BD8624EFV-E2
BD8624EFV-E2
Obsolete
Description:  IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 39340
BD8624EFV-E2 vs BD8305MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6.5V
2.5V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
5V
2.8V
Voltage - Output (Max)
-
5.2V
Current - Output
3A
1A
Frequency - Switching
500kHz
800kHz ~ 1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN020V4040