☰
BD8624EFV-E2
BD8624EFV-E2
Obsolete
Description:  IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 39340
BD8624EFV-E2 vs BD83070GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
6.5V
2V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
5V
2.5V, 3.3V
Voltage - Output (Max)
-
-
Current - Output
3A
1A
Frequency - Switching
500kHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
12-UFBGA, CSPBGA
Supplier Device Package
24-HTSSOP-B
UCSP50L1C