☰
BD5413EFV-E2
BD5413EFV-E2
Active
Description:  IC AMP CLASS D STER 5W 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.74000
In Stock: 28660
BD5413EFV-E2 Specification
Specification
Part No
BD5413EFV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 6Ohm
Voltage - Supply
6V ~ 10.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
BD5413EFV-E2 Related Parts
BD5423AEFS-E2
BD5423AEFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 44HTSSOP
BD5423EFS-E2
BD5423EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 17W 44HTSSOP
BD5423MUV-E2
BD5423MUV-E2
Rohm Semiconductor
IC AMP D STEREO 17W VQFN048V7070
BD5424EFS-E2
BD5424EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 20W 44HTSSOP
BD5426EFS-E2
BD5426EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 44HTSSOP
BD5426MUV-E2
BD5426MUV-E2
Rohm Semiconductor
IC AMP D STEREO 10W VQFN048V7070
BD5427EFS-E2
BD5427EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 7W 44HTSSOP
BD5427MUV-E2
BD5427MUV-E2
Rohm Semiconductor
IC AMP CLASS D STEREO 7W 48VQFN
BD5431EFS-E2
BD5431EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 17W 44HTSSOP
BD5444EFV-E2
BD5444EFV-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 28HTSSOP
BD5445EFV-E2
BD5445EFV-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 28HTSSOP
BD5446EFV-E2
BD5446EFV-E2
Rohm Semiconductor
IC AMP D STEREO 20W HTSSOP-B54
BD5413EFV-E2 Compare Parts
  • BD5413EFV-E2 vs BD5471MUV-E2
  • BD5413EFV-E2 vs BD5469GUL-E2
  • BD5413EFV-E2 vs BD5468GUL-E2
  • BD5413EFV-E2 vs BD5467GUL-E2
  • BD5413EFV-E2 vs BD5466GUL-E2
  • BD5413EFV-E2 vs BD5465GUL-E2
  • BD5413EFV-E2 vs BD5461GUL-E2
  • BD5413EFV-E2 vs BD5460GUL-E2
  • BD5413EFV-E2 vs BD5452AMUV-E2
  • BD5413EFV-E2 vs BD5451EFV-E2
  • BD5413EFV-E2 vs BD5446EFV-E2
  • BD5413EFV-E2 vs BD5445EFV-E2
  • BD5413EFV-E2 vs BD5444EFV-E2
  • BD5413EFV-E2 vs BD5431EFS-E2
  • BD5413EFV-E2 vs BD5427MUV-E2
  • BD5413EFV-E2 vs BD5427EFS-E2
  • BD5413EFV-E2 vs BD5426MUV-E2
  • BD5413EFV-E2 vs BD5426EFS-E2
  • BD5413EFV-E2 vs BD5424EFS-E2
  • BD5413EFV-E2 vs BD5423MUV-E2
  • BD5413EFV-E2 vs BD5423EFS-E2
  • BD5413EFV-E2 vs BD5423AEFS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.