Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5426MUV-E2
BD5426MUV-E2
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP D STEREO 10W VQFN048V7070
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5426MUV-E2 Datasheet
History Price: $4.30200
In Stock: 1240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD5426MUV-E2 Specification
Specification
Part No
BD5426MUV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
Voltage - Supply
10V ~ 16.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN048V7070
Package / Case
48-VFQFN Exposed Pad
BD5426MUV-E2 Related Parts
BD5413EFV-E2
Rohm Semiconductor
IC AMP CLASS D STER 5W 24HTSSOP
BD5423AEFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 44HTSSOP
BD5423EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 17W 44HTSSOP
BD5423MUV-E2
Rohm Semiconductor
IC AMP D STEREO 17W VQFN048V7070
BD5424EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 20W 44HTSSOP
BD5426EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 44HTSSOP
BD5427EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 7W 44HTSSOP
BD5427MUV-E2
Rohm Semiconductor
IC AMP CLASS D STEREO 7W 48VQFN
BD5431EFS-E2
Rohm Semiconductor
IC AMP CLASS D STER 17W 44HTSSOP
BD5444EFV-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 28HTSSOP
BD5445EFV-E2
Rohm Semiconductor
IC AMP CLASS D STER 10W 28HTSSOP
BD5446EFV-E2
Rohm Semiconductor
IC AMP D STEREO 20W HTSSOP-B54
BD5426MUV-E2 Compare Parts
BD5426MUV-E2 vs BD5471MUV-E2
BD5426MUV-E2 vs BD5469GUL-E2
BD5426MUV-E2 vs BD5468GUL-E2
BD5426MUV-E2 vs BD5467GUL-E2
BD5426MUV-E2 vs BD5466GUL-E2
BD5426MUV-E2 vs BD5465GUL-E2
BD5426MUV-E2 vs BD5461GUL-E2
BD5426MUV-E2 vs BD5460GUL-E2
BD5426MUV-E2 vs BD5452AMUV-E2
BD5426MUV-E2 vs BD5451EFV-E2
BD5426MUV-E2 vs BD5446EFV-E2
BD5426MUV-E2 vs BD5445EFV-E2
BD5426MUV-E2 vs BD5444EFV-E2
BD5426MUV-E2 vs BD5431EFS-E2
BD5426MUV-E2 vs BD5427MUV-E2
BD5426MUV-E2 vs BD5427EFS-E2
BD5426MUV-E2 vs BD5426EFS-E2
BD5426MUV-E2 vs BD5424EFS-E2
BD5426MUV-E2 vs BD5423MUV-E2
BD5426MUV-E2 vs BD5423EFS-E2
BD5426MUV-E2 vs BD5423AEFS-E2
BD5426MUV-E2 vs BD5413EFV-E2
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!