Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5413EFV-E2
BD5413EFV-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STER 5W 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5413EFV-E2 Datasheet
History Price: $6.74000
In Stock: 40690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD5413EFV-E2 vs BD5444EFV-E2
Part No
BD5413EFV-E2
BD5444EFV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 6Ohm
10W x 2 @ 8Ohm
Voltage - Supply
6V ~ 10.5V
10V ~ 27V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
Depop, Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
28-HTSSOP-B
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad