☰
BD42530EFJ-CE2
BD42530EFJ-CE2
Active
Description:  IC REG LIN POS ADJ 250MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.11000
In Stock: 23650
BD42530EFJ-CE2 Specification
Specification
Part No
BD42530EFJ-CE2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
80μA
Voltage - Supply
3V ~ 42V
Operating Temperature
-40℃ ~ 125℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD42530EFJ-CE2 Related Parts
BD4154FV-E2
BD4154FV-E2
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
BD4155FV-E2
BD4155FV-E2
Rohm Semiconductor
IC POWER SWITCH 20-SSOP
BD42500G-CTR
BD42500G-CTR
Rohm Semiconductor
IC REG LINEAR POS ADJ 50MA 5SSOP
BD42530FP2-CE2
BD42530FP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO263-5
BD42530FPJ-CE2
BD42530FPJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO252
BD42530UEFJ-CE2
BD42530UEFJ-CE2
Rohm Semiconductor
250MA, LOW IQ VOLTAGE TRACKER FO
BD49101AEFS-ME2
BD49101AEFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD49101ARFS-ME2
BD49101ARFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD42530EFJ-CE2 Description
The Rohm Semiconductor BD42530EFJ-CE2 is a high-performance, low-dropout (LDO) voltage regulator designed to provide stable output voltage with high efficiency and low noise. This device is particularly suitable for applications in consumer electronics, automotive systems, and industrial equipment where reliable power management is essential.

## Key Features

1. Low Dropout Voltage: The BD42530EFJ-CE2 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This characteristic is crucial for battery-powered applications where maximizing battery life is important.

2. High Output Current: The device can deliver a maximum output current of up to 3A, making it suitable for powering a variety of loads, including microcontrollers, sensors, and other peripheral devices.

3. Wide Input Voltage Range: The BD42530EFJ-CE2 supports a wide input voltage range, typically from 4.5V to 30V, allowing it to be used in various applications with different power supply requirements.

4. Low Quiescent Current: With a low quiescent current, this LDO is ideal for battery-operated devices, as it helps to extend battery life by minimizing power consumption during idle states.

5. Integrated Protection Features: The device includes several built-in protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, ensuring safe and reliable operation under various conditions.

6. Compact Package: The BD42530EFJ-CE2 is available in a compact EFJ package, which is suitable for space-constrained applications, making it easy to integrate into small electronic designs.

7. High Power Supply Rejection Ratio (PSRR): The device offers a high PSRR, which helps to minimize output voltage fluctuations caused by variations in the input voltage, ensuring a stable output.

## Specifications

- Input Voltage Range: 4.5V to 30V
- Output Voltage: The output voltage is adjustable and can be set using external resistors, typically ranging from 1.2V to 28V.
- Maximum Output Current: 3A
- Dropout Voltage: Typically around 300mV at 3A output current, ensuring efficient operation.
- Quiescent Current: Approximately 30µA, which is beneficial for battery-powered applications.
- Power Supply Rejection Ratio (PSRR): Typically 70dB at 1kHz, ensuring stable output voltage.
- Operating Temperature Range: -40°C to +125°C, allowing for reliable performance in various environmental conditions.
- Package Type: EFJ package, which measures 5mm x 6mm, facilitating easy integration into compact designs.

## Applications

The BD42530EFJ-CE2 is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for smartphones, tablets, and portable devices that require efficient power management.
- Automotive Systems: Can be used in automotive electronics where stable voltage regulation is critical for the operation of various components.
- Industrial Equipment: Suitable for industrial applications that require reliable power supply for sensors, controllers, and other devices.
- Communication Equipment: Effective in communication devices that require stable power for optimal performance.

## Conclusion

The Rohm Semiconductor BD42530EFJ-CE2 is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic devices. With its low dropout voltage, high output current capability, and integrated protection features, it is an excellent choice for designers looking to optimize power consumption and enhance the performance of their products. Its compact size and wide input voltage range make it a valuable component in a variety of applications, from consumer electronics to automotive and industrial systems.
BD42530EFJ-CE2 Compare Parts
  • BD42530EFJ-CE2 vs BD49101AEFS-ME2
  • BD42530EFJ-CE2 vs BD42530UEFJ-CE2
  • BD42530EFJ-CE2 vs BD42530FPJ-CE2
  • BD42530EFJ-CE2 vs BD42530FP2-CE2
  • BD42530EFJ-CE2 vs BD42500G-CTR
  • BD42530EFJ-CE2 vs BD4155FV-E2
  • BD42530EFJ-CE2 vs BD4154FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!