☰
BD42500G-CTR
BD42500G-CTR
Active
Description:  IC REG LINEAR POS ADJ 50MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.90000
In Stock: 33955
BD42500G-CTR Specification
Specification
Part No
BD42500G-CTR
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
80μA
Voltage - Supply
3V ~ 42V
Operating Temperature
-40℃ ~ 125℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BD42500G-CTR Related Parts
BD4154FV-E2
BD4154FV-E2
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
BD4155FV-E2
BD4155FV-E2
Rohm Semiconductor
IC POWER SWITCH 20-SSOP
BD42530EFJ-CE2
BD42530EFJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA 8HTSOP
BD42530FP2-CE2
BD42530FP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO263-5
BD42530FPJ-CE2
BD42530FPJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO252
BD42530UEFJ-CE2
BD42530UEFJ-CE2
Rohm Semiconductor
250MA, LOW IQ VOLTAGE TRACKER FO
BD49101AEFS-ME2
BD49101AEFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD49101ARFS-ME2
BD49101ARFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD42500G-CTR Description
The Rohm Semiconductor BD42500G-CTR is a highly integrated, low-dropout (LDO) voltage regulator designed for a variety of applications, including consumer electronics, automotive systems, and industrial devices. This device is particularly known for its high output current capability, low noise operation, and excellent power supply rejection ratio (PSRR), making it suitable for powering sensitive analog and digital circuits.

## Overview

The BD42500G-CTR is designed to provide a stable output voltage with minimal dropout voltage, which is essential for applications where the input voltage may be close to the desired output voltage. This LDO is particularly useful in battery-powered devices, where efficiency and low quiescent current are critical for extending battery life.

## Key Features

1. Output Voltage: The BD42500G-CTR is available in various fixed output voltage options, typically ranging from 1.2V to 5.0V, allowing designers to select the appropriate voltage for their specific application.

2. High Output Current: This LDO can deliver up to 2A of output current, making it suitable for powering a wide range of devices, from low-power microcontrollers to more demanding applications.

3. Low Dropout Voltage: The device features a low dropout voltage of approximately 200mV at full load, which ensures efficient operation even when the input voltage is only slightly higher than the output voltage.

4. Power Supply Rejection Ratio (PSRR): The BD42500G-CTR exhibits excellent PSRR performance, typically around 70dB at low frequencies, which helps to minimize the impact of input voltage fluctuations on the output voltage.

5. Low Noise Operation: The LDO is designed to operate with low output noise, making it ideal for powering sensitive analog circuits and RF applications.

6. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the output when the junction temperature exceeds a specified limit.

7. Short-Circuit Protection: The BD42500G-CTR features short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

8. Compact Package: The LDO is available in a compact surface-mount package (such as the SOP-8 or DFN package), facilitating easy integration into space-constrained designs.

## Specifications

- Input Voltage Range: 2.5V to 6.0V
- Output Voltage Options: Fixed output voltages typically available at 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5.0V
- Output Current: Up to 2A
- Dropout Voltage: Approximately 200mV at 2A load
- Power Supply Rejection Ratio (PSRR): Typically 70dB at 100Hz
- Output Noise Voltage: Typically 30µVRMS (10Hz to 100kHz)
- Quiescent Current: Approximately 30µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): Typically around 50°C/W (depends on the package and PCB design)
- Package Type: Available in SOP-8 and DFN packages

## Applications

The Rohm Semiconductor BD42500G-CTR is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable media players.
- Automotive Systems: Can be used in automotive electronics, including infotainment systems and sensor modules.
- Industrial Equipment: Suitable for industrial control systems, automation devices, and robotics.
- Telecommunications: Used in communication devices that require stable power supplies for RF and analog circuits.
- Medical Devices: Can be integrated into medical equipment that requires reliable and low-noise power supplies.

## Conclusion

The Rohm Semiconductor BD42500G-CTR is a versatile and efficient LDO voltage regulator that meets the demands of various applications across multiple industries. With its high output current capability, low dropout voltage, and excellent PSRR performance, it provides a reliable power solution for sensitive electronic devices. Its compact design and built-in protection features make it an excellent choice for designers looking to create robust and efficient power management solutions in their products.
BD42500G-CTR Compare Parts
  • BD42500G-CTR vs BD49101AEFS-ME2
  • BD42500G-CTR vs BD42530UEFJ-CE2
  • BD42500G-CTR vs BD42530FPJ-CE2
  • BD42500G-CTR vs BD42530FP2-CE2
  • BD42500G-CTR vs BD42530EFJ-CE2
  • BD42500G-CTR vs BD4155FV-E2
  • BD42500G-CTR vs BD4154FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!