☰
BD4154FV-E2
BD4154FV-E2
Obsolete
Description:  IC POWER SWITCH SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4154FV-E2 Datasheet
History Price: Obsolete
In Stock: 15965
BD4154FV-E2 Specification
Specification
Part No
BD4154FV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCMCIA, ExpressCard?
Current - Supply
250μA
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 100℃
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
BD4154FV-E2 Related Parts
BD4155FV-E2
BD4155FV-E2
Rohm Semiconductor
IC POWER SWITCH 20-SSOP
BD42500G-CTR
BD42500G-CTR
Rohm Semiconductor
IC REG LINEAR POS ADJ 50MA 5SSOP
BD42530EFJ-CE2
BD42530EFJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA 8HTSOP
BD42530FP2-CE2
BD42530FP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO263-5
BD42530FPJ-CE2
BD42530FPJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 250MA TO252
BD42530UEFJ-CE2
BD42530UEFJ-CE2
Rohm Semiconductor
250MA, LOW IQ VOLTAGE TRACKER FO
BD49101AEFS-ME2
BD49101AEFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD49101ARFS-ME2
BD49101ARFS-ME2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
BD4154FV-E2 Compare Parts
  • BD4154FV-E2 vs BD49101AEFS-ME2
  • BD4154FV-E2 vs BD42530UEFJ-CE2
  • BD4154FV-E2 vs BD42530FPJ-CE2
  • BD4154FV-E2 vs BD42530FP2-CE2
  • BD4154FV-E2 vs BD42530EFJ-CE2
  • BD4154FV-E2 vs BD42500G-CTR
  • BD4154FV-E2 vs BD4155FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.