☰
BAJ2CC0FP-E2
BAJ2CC0FP-E2
Active
Description:  IC REG LINEAR 12V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.68000
In Stock: 41490
BAJ2CC0FP-E2 Specification
Specification
Part No
BAJ2CC0FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
25V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
5 mA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BAJ2CC0FP-E2 Related Parts
BAJ0BC0FP-E2
BAJ0BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0BC0T
BAJ0BC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0BC0WFP-E2
BAJ0BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-5
BAJ0BC0WT
BAJ0BC0WT
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220-5
BAJ0CC0FP-E2
BAJ0CC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0CC0T
BAJ0CC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0CC0WFP-E2
BAJ0CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-5
BAJ0CC0WT-F
BAJ0CC0WT-F
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220-5
BAJ2CC0T
BAJ2CC0T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BAJ2CC0WFP-E2
BAJ2CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-5
BAJ2CC0WT
BAJ2CC0WT
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ2CC0WT-V5
BAJ2CC0WT-V5
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ2CC0FP-E2 Description
The Rohm Semiconductor BAJ2CC0FP-E2 is a high-performance, low-dropout (LDO) voltage regulator designed for various applications requiring stable and efficient power supply solutions. This device is particularly suitable for battery-powered devices, portable electronics, and other applications where space and power efficiency are critical. Below is a detailed introduction to the BAJ2CC0FP-E2, including its specifications and features.

## Overview

The BAJ2CC0FP-E2 is a linear voltage regulator that provides a regulated output voltage with low dropout voltage, making it ideal for applications where the input voltage is close to the desired output voltage. This LDO is designed to deliver high output current while maintaining low noise and high power supply rejection, ensuring stable operation in various conditions.

## Key Features

1. Low Dropout Voltage: The BAJ2CC0FP-E2 features a low dropout voltage, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage.

2. High Output Current: This LDO can provide a significant output current, making it suitable for powering various devices and circuits.

3. Wide Input Voltage Range: The device supports a wide input voltage range, allowing it to be used in diverse applications with different power supply requirements.

4. Low Quiescent Current: The BAJ2CC0FP-E2 is designed to consume minimal quiescent current, which is particularly beneficial for battery-operated devices, extending battery life.

5. High Power Supply Rejection Ratio (PSRR): The regulator offers excellent PSRR, ensuring that variations in the input voltage do not significantly affect the output voltage.

6. Thermal Protection: The device includes built-in thermal protection to prevent damage due to overheating, enhancing reliability in various operating conditions.

7. Compact Package: The BAJ2CC0FP-E2 is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range (Vin): 2.5V to 6.0V
- Output Voltage (Vout): Fixed output voltage options (e.g., 3.3V, 5.0V) or adjustable versions available.
- Output Current (Iout): Up to 200 mA
- Dropout Voltage (Vdo): Typically 200 mV at 200 mA load (varies with output voltage).
- Quiescent Current (Iq): Typically 30 µA (max 50 µA).
- Power Supply Rejection Ratio (PSRR): Typically 70 dB at 1 kHz.
- Output Voltage Accuracy: ±2% (at 25°C).
- Operating Temperature Range: -40°C to +85°C.
- Thermal Shutdown: Integrated thermal shutdown feature.
- Short Circuit Protection: Built-in short circuit protection to safeguard the device and connected loads.

## Applications

The BAJ2CC0FP-E2 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other battery-operated devices requiring efficient power regulation.
- Consumer Electronics: Used in various consumer devices such as cameras, audio equipment, and gaming consoles.
- Industrial Equipment: Suitable for powering sensors, microcontrollers, and other components in industrial applications.
- Automotive Applications: Can be utilized in automotive electronics where stable voltage regulation is essential.

## Package Information

The BAJ2CC0FP-E2 is available in several package types, including:

- SOT-23-5: A compact surface-mount package that is ideal for space-constrained designs.
- DFN-6: A small footprint package that offers excellent thermal performance.

## Conclusion

The Rohm Semiconductor BAJ2CC0FP-E2 is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high output current capability, and low quiescent current, it is an excellent choice for designers looking to enhance their products with reliable power supply solutions. Whether used in portable electronics, consumer devices, or industrial applications, the BAJ2CC0FP-E2 provides stable and efficient voltage regulation, ensuring optimal performance in a variety of environments.
BAJ2CC0FP-E2 Compare Parts
  • BAJ2CC0FP-E2 vs BAJ6DD0WHFP-TR
  • BAJ2CC0FP-E2 vs BAJ6DD0T
  • BAJ2CC0FP-E2 vs BAJ5CC0T
  • BAJ2CC0FP-E2 vs BAJ5CC0FP-E2
  • BAJ2CC0FP-E2 vs BAJ2DD0WT
  • BAJ2CC0FP-E2 vs BAJ2DD0WHFP-TR
  • BAJ2CC0FP-E2 vs BAJ2DD0T
  • BAJ2CC0FP-E2 vs BAJ2CC0WT-V5
  • BAJ2CC0FP-E2 vs BAJ2CC0WT
  • BAJ2CC0FP-E2 vs BAJ2CC0WFP-E2
  • BAJ2CC0FP-E2 vs BAJ2CC0T
  • BAJ2CC0FP-E2 vs BAJ0CC0WT-F
  • BAJ2CC0FP-E2 vs BAJ0CC0WFP-E2
  • BAJ2CC0FP-E2 vs BAJ0CC0T
  • BAJ2CC0FP-E2 vs BAJ0CC0FP-E2
  • BAJ2CC0FP-E2 vs BAJ0BC0WT
  • BAJ2CC0FP-E2 vs BAJ0BC0WFP-E2
  • BAJ2CC0FP-E2 vs BAJ0BC0T
  • BAJ2CC0FP-E2 vs BAJ0BC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.