Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BAJ0BC0WFP-E2
BAJ0BC0WFP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 10V 1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BAJ0BC0WFP-E2 Datasheet
History Price: $0.71850
In Stock: 18910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BAJ0BC0WFP-E2 Specification
Specification
Part No
BAJ0BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BAJ0BC0WFP-E2 Related Parts
BAJ0BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0BC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0BC0WT
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220-5
BAJ0CC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0CC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-5
BAJ0CC0WT-F
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220-5
BAJ2CC0FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BAJ2CC0T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BAJ2CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-5
BAJ2CC0WT
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ2CC0WT-V5
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ0BC0WFP-E2 Compare Parts
BAJ0BC0WFP-E2 vs BAJ6DD0WHFP-TR
BAJ0BC0WFP-E2 vs BAJ6DD0T
BAJ0BC0WFP-E2 vs BAJ5CC0T
BAJ0BC0WFP-E2 vs BAJ5CC0FP-E2
BAJ0BC0WFP-E2 vs BAJ2DD0WT
BAJ0BC0WFP-E2 vs BAJ2DD0WHFP-TR
BAJ0BC0WFP-E2 vs BAJ2DD0T
BAJ0BC0WFP-E2 vs BAJ2CC0WT-V5
BAJ0BC0WFP-E2 vs BAJ2CC0WT
BAJ0BC0WFP-E2 vs BAJ2CC0WFP-E2
BAJ0BC0WFP-E2 vs BAJ2CC0T
BAJ0BC0WFP-E2 vs BAJ2CC0FP-E2
BAJ0BC0WFP-E2 vs BAJ0CC0WT-F
BAJ0BC0WFP-E2 vs BAJ0CC0WFP-E2
BAJ0BC0WFP-E2 vs BAJ0CC0T
BAJ0BC0WFP-E2 vs BAJ0CC0FP-E2
BAJ0BC0WFP-E2 vs BAJ0BC0WT
BAJ0BC0WFP-E2 vs BAJ0BC0T
BAJ0BC0WFP-E2 vs BAJ0BC0FP-E2
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.