☰
BAJ0BC0WT
BAJ0BC0WT
Active
Description:  IC REG LINEAR 10V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BAJ0BC0WT Datasheet
History Price: $1.77708
In Stock: 49180
BAJ0BC0WT Specification
Specification
Part No
BAJ0BC0WT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Full Pack
Supplier Device Package
TO-220FP-5
BAJ0BC0WT Related Parts
BAJ0BC0FP-E2
BAJ0BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0BC0T
BAJ0BC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0BC0WFP-E2
BAJ0BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-5
BAJ0CC0FP-E2
BAJ0CC0FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BAJ0CC0T
BAJ0CC0T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BAJ0CC0WFP-E2
BAJ0CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-5
BAJ0CC0WT-F
BAJ0CC0WT-F
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220-5
BAJ2CC0FP-E2
BAJ2CC0FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BAJ2CC0T
BAJ2CC0T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BAJ2CC0WFP-E2
BAJ2CC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-5
BAJ2CC0WT
BAJ2CC0WT
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ2CC0WT-V5
BAJ2CC0WT-V5
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220-5
BAJ0BC0WT Compare Parts
  • BAJ0BC0WT vs BAJ6DD0WHFP-TR
  • BAJ0BC0WT vs BAJ6DD0T
  • BAJ0BC0WT vs BAJ5CC0T
  • BAJ0BC0WT vs BAJ5CC0FP-E2
  • BAJ0BC0WT vs BAJ2DD0WT
  • BAJ0BC0WT vs BAJ2DD0WHFP-TR
  • BAJ0BC0WT vs BAJ2DD0T
  • BAJ0BC0WT vs BAJ2CC0WT-V5
  • BAJ0BC0WT vs BAJ2CC0WT
  • BAJ0BC0WT vs BAJ2CC0WFP-E2
  • BAJ0BC0WT vs BAJ2CC0T
  • BAJ0BC0WT vs BAJ2CC0FP-E2
  • BAJ0BC0WT vs BAJ0CC0WT-F
  • BAJ0BC0WT vs BAJ0CC0WFP-E2
  • BAJ0BC0WT vs BAJ0CC0T
  • BAJ0BC0WT vs BAJ0CC0FP-E2
  • BAJ0BC0WT vs BAJ0BC0WFP-E2
  • BAJ0BC0WT vs BAJ0BC0T
  • BAJ0BC0WT vs BAJ0BC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.