☰
BA6951FS-E2
BA6951FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3V-6V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6951FS-E2 Datasheet
History Price: $2.86200
In Stock: 1280
BA6951FS-E2 Specification
Specification
Part No
BA6951FS-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
Media Player
Current - Output
800mA
Voltage - Supply
3V ~ 6V
Voltage - Load
3V ~ 16V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
BA6951FS-E2 Related Parts
BA6209
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6951FS-E2 Compare Parts
  • BA6951FS-E2 vs BA6920FP-YE2
  • BA6951FS-E2 vs BA6920FP-Y
  • BA6951FS-E2 vs BA6908F-E2
  • BA6951FS-E2 vs BA6906F-E2
  • BA6951FS-E2 vs BA6901F-E2
  • BA6951FS-E2 vs BA6868FM-E2
  • BA6951FS-E2 vs BA6859AFP-YE2
  • BA6951FS-E2 vs BA6849FS-E2
  • BA6951FS-E2 vs BA6846FV-E2
  • BA6951FS-E2 vs BA6845FS-E2
  • BA6951FS-E2 vs BA6840BFS-E2
  • BA6951FS-E2 vs BA6840BFP-E2
  • BA6951FS-E2 vs BA6680FS-E2
  • BA6951FS-E2 vs BA6665FM-E2
  • BA6951FS-E2 vs BA6664FM-E2
  • BA6951FS-E2 vs BA6506F-GE2
  • BA6951FS-E2 vs BA6428F-E2
  • BA6951FS-E2 vs BA6427F-E2
  • BA6951FS-E2 vs BA6424AFS-E2
  • BA6951FS-E2 vs BA6423AF-E2
  • BA6951FS-E2 vs BA6418N
  • BA6951FS-E2 vs BA6417F-E2
  • BA6951FS-E2 vs BA6406F-E2
  • BA6951FS-E2 vs BA6289F-E2
  • BA6951FS-E2 vs BA6288FS-E2
  • BA6951FS-E2 vs BA6287F-E2
  • BA6951FS-E2 vs BA6286N
  • BA6951FS-E2 vs BA6285FS-E2
  • BA6951FS-E2 vs BA6285FP-E2
  • BA6951FS-E2 vs BA6285AFP-YE2
  • BA6951FS-E2 vs BA6283N
  • BA6951FS-E2 vs BA6254FS-E2
  • BA6951FS-E2 vs BA6247FP-YE2
  • BA6951FS-E2 vs BA6247
  • BA6951FS-E2 vs BA6238AN
  • BA6951FS-E2 vs BA6238A
  • BA6951FS-E2 vs BA6235F-E2
  • BA6951FS-E2 vs BA6222
  • BA6951FS-E2 vs BA6219BFP-YE2
  • BA6951FS-E2 vs BA6219B
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend