Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6840BFS-E2
BA6840BFS-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 4.25V-5.5V 20SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6840BFS-E2 Datasheet
History Price: Active
In Stock: 26775
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6840BFS-E2 Specification
Specification
Part No
BA6840BFS-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
Media Player
Current - Output
1.3A
Voltage - Supply
4.25V ~ 5.5V
Voltage - Load
3V ~ 15V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-A
BA6840BFS-E2 PDF Datasheet
BA6840BFS-E2 Datasheet
Click and Download: BA6840BFS-E2 Datasheet
BA6840BFS-E2 Related Parts
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6840BFS-E2 Compare Parts
BA6840BFS-E2 vs BA6951FS-E2
BA6840BFS-E2 vs BA6920FP-YE2
BA6840BFS-E2 vs BA6920FP-Y
BA6840BFS-E2 vs BA6908F-E2
BA6840BFS-E2 vs BA6906F-E2
BA6840BFS-E2 vs BA6901F-E2
BA6840BFS-E2 vs BA6868FM-E2
BA6840BFS-E2 vs BA6859AFP-YE2
BA6840BFS-E2 vs BA6849FS-E2
BA6840BFS-E2 vs BA6846FV-E2
BA6840BFS-E2 vs BA6845FS-E2
BA6840BFS-E2 vs BA6840BFP-E2
BA6840BFS-E2 vs BA6680FS-E2
BA6840BFS-E2 vs BA6665FM-E2
BA6840BFS-E2 vs BA6664FM-E2
BA6840BFS-E2 vs BA6506F-GE2
BA6840BFS-E2 vs BA6428F-E2
BA6840BFS-E2 vs BA6427F-E2
BA6840BFS-E2 vs BA6424AFS-E2
BA6840BFS-E2 vs BA6423AF-E2
BA6840BFS-E2 vs BA6418N
BA6840BFS-E2 vs BA6417F-E2
BA6840BFS-E2 vs BA6406F-E2
BA6840BFS-E2 vs BA6289F-E2
BA6840BFS-E2 vs BA6288FS-E2
BA6840BFS-E2 vs BA6287F-E2
BA6840BFS-E2 vs BA6286N
BA6840BFS-E2 vs BA6285FS-E2
BA6840BFS-E2 vs BA6285FP-E2
BA6840BFS-E2 vs BA6285AFP-YE2
BA6840BFS-E2 vs BA6283N
BA6840BFS-E2 vs BA6254FS-E2
BA6840BFS-E2 vs BA6247FP-YE2
BA6840BFS-E2 vs BA6247
BA6840BFS-E2 vs BA6238AN
BA6840BFS-E2 vs BA6238A
BA6840BFS-E2 vs BA6235F-E2
BA6840BFS-E2 vs BA6222
BA6840BFS-E2 vs BA6219BFP-YE2
BA6840BFS-E2 vs BA6219B
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend