☰
BA6680FS-E2
BA6680FS-E2
Obsolete
Description:  IC MOTOR DRIVER 16V-28V 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6680FS-E2 Datasheet
History Price: Obsolete
In Stock: 36490
BA6680FS-E2 Specification
Specification
Part No
BA6680FS-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
Printer
Current - Output
-
Voltage - Supply
16V ~ 28V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BA6680FS-E2 PDF Datasheet
BA6680FS-E2 Related Parts
BA6209
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6680FS-E2 Description
The Rohm Semiconductor BA6680FS-E2 is an integrated power amplifier IC designed for audio applications in portable and compact consumer electronics. It belongs to the BA6680 series, featuring a dual-channel BTL (Bridge-Tied Load) configuration capable of delivering high-quality audio output to speakers with minimal external components. The device is optimized for low voltage operation, low total harmonic distortion (THD), and high efficiency, making it suitable for mobile devices, handheld gaming consoles, portable radios, and other battery-powered audio systems. Its built-in protection circuitry and simplified design requirements allow system designers to implement reliable, high-performance audio amplification with minimal design complexity.

## Functional Overview

The BA6680FS-E2 integrates two complementary audio amplifier channels in a single IC, configured as a bridge-tied load (BTL) system. This configuration doubles the effective output voltage swing to the speaker, increasing audio power without requiring higher supply voltage. The IC operates from a single low-voltage supply, typically in the range of 2.7 V to 5.5 V, allowing compatibility with common portable device power rails. The internal architecture incorporates class AB output stages, providing low quiescent current, high efficiency, and reduced heat generation while maintaining low distortion and noise levels.

## Electrical Characteristics

The BA6680FS-E2 provides a typical output power of 1.2 W per channel into a 4 Ω load at a supply voltage of 5 V, with total harmonic distortion plus noise (THD+N) typically below 1% at 1 kHz. Supply current in no-load conditions is approximately 10 mA per channel, allowing energy-efficient operation in battery-powered applications. The input voltage range supports standard line-level signals, with input impedance typically 50 kΩ, ensuring minimal loading on preceding audio stages. The device exhibits low output offset voltage and low quiescent current, minimizing DC bias to the speaker and reducing standby power consumption.

## Noise and Distortion Performance

The BA6680FS-E2 is designed for high-fidelity audio reproduction, featuring low total harmonic distortion (THD) and low noise levels. Typical voltage gain is internally fixed at 20 dB, providing sufficient amplification for portable audio systems without the need for external gain-setting resistors. Output noise is typically 50 μV RMS in the audio band, contributing to a high signal-to-noise ratio (SNR) and clear audio performance. The IC includes internal phase compensation and crossover distortion reduction circuitry, ensuring linear amplification and minimal harmonic distortion across the audio frequency range.

## Protection Features

The IC integrates multiple protection mechanisms to ensure safe operation and reliability. Built-in thermal shutdown prevents damage from excessive junction temperatures by limiting output drive when internal temperature exceeds the safe threshold. Overvoltage protection prevents damage due to transient supply spikes, and short-circuit protection limits current in case of output faults or speaker connection errors. The device is also resistant to output DC offset and pop-noise at power-up or power-down, providing a robust solution for battery-powered audio applications.

## Package and Mechanical Features

The BA6680FS-E2 is available in a compact SSOP-20 package with a 3.0 mm pitch, enabling high-density PCB designs in portable devices. The package includes exposed leads for effective thermal conduction to the PCB, supporting stable operation at rated output power. The small footprint and low profile facilitate integration into handheld and compact electronics while maintaining reliable thermal and mechanical performance.

## Applications

The BA6680FS-E2 is suitable for portable audio devices, handheld gaming systems, personal radios, Bluetooth speakers, intercoms, and other compact consumer electronics requiring moderate audio power and high-quality sound reproduction. Its low-voltage operation and energy-efficient design make it particularly suitable for battery-powered applications. Additionally, the IC is useful in desktop sound amplification for small multimedia speakers and headphone drivers where compact size, low distortion, and robust protection features are desirable.

## Electrical Parameter Summary

* Supply voltage range (V_CC): 2.7 V to 5.5 V
* Typical output power: 1.2 W per channel into 4 Ω at 5 V, 1 kHz, THD+N <1%
* Input voltage range: Standard line-level signals
* Input impedance: 50 kΩ typical
* Total harmonic distortion + noise (THD+N): <1% at 1 kHz
* Quiescent current: ~10 mA per channel
* Voltage gain: 20 dB fixed
* Output noise: 50 μV RMS typical
* Operating temperature range: -40°C to +85°C
* Package: SSOP-20 surface-mount

## Design Considerations

When designing with the BA6680FS-E2, it is important to provide appropriate supply decoupling using low-ESR capacitors close to the IC to maintain power supply stability and minimize noise. Proper layout with short signal traces to the input and output pins reduces susceptibility to interference and maintains audio fidelity. Heat dissipation considerations are generally minimal due to the efficient class AB output stage, but adequate PCB copper area should be provided for higher output power or continuous operation at elevated ambient temperatures. Input signal levels should be matched to the IC’s input range to avoid clipping, and output connections should use low-impedance paths to minimize voltage drop to the speaker load.

The Rohm BA6680FS-E2 provides a compact, high-efficiency, dual-channel audio amplification solution with low distortion, high SNR, and integrated protection features. Its low-voltage operation, fixed gain, and robust design make it suitable for a wide range of portable and battery-powered audio applications, delivering high-quality sound in space-constrained consumer electronics and industrial devices.
BA6680FS-E2 Compare Parts
  • BA6680FS-E2 vs BA6951FS-E2
  • BA6680FS-E2 vs BA6920FP-YE2
  • BA6680FS-E2 vs BA6920FP-Y
  • BA6680FS-E2 vs BA6908F-E2
  • BA6680FS-E2 vs BA6906F-E2
  • BA6680FS-E2 vs BA6901F-E2
  • BA6680FS-E2 vs BA6868FM-E2
  • BA6680FS-E2 vs BA6859AFP-YE2
  • BA6680FS-E2 vs BA6849FS-E2
  • BA6680FS-E2 vs BA6846FV-E2
  • BA6680FS-E2 vs BA6845FS-E2
  • BA6680FS-E2 vs BA6840BFS-E2
  • BA6680FS-E2 vs BA6840BFP-E2
  • BA6680FS-E2 vs BA6665FM-E2
  • BA6680FS-E2 vs BA6664FM-E2
  • BA6680FS-E2 vs BA6506F-GE2
  • BA6680FS-E2 vs BA6428F-E2
  • BA6680FS-E2 vs BA6427F-E2
  • BA6680FS-E2 vs BA6424AFS-E2
  • BA6680FS-E2 vs BA6423AF-E2
  • BA6680FS-E2 vs BA6418N
  • BA6680FS-E2 vs BA6417F-E2
  • BA6680FS-E2 vs BA6406F-E2
  • BA6680FS-E2 vs BA6289F-E2
  • BA6680FS-E2 vs BA6288FS-E2
  • BA6680FS-E2 vs BA6287F-E2
  • BA6680FS-E2 vs BA6286N
  • BA6680FS-E2 vs BA6285FS-E2
  • BA6680FS-E2 vs BA6285FP-E2
  • BA6680FS-E2 vs BA6285AFP-YE2
  • BA6680FS-E2 vs BA6283N
  • BA6680FS-E2 vs BA6254FS-E2
  • BA6680FS-E2 vs BA6247FP-YE2
  • BA6680FS-E2 vs BA6247
  • BA6680FS-E2 vs BA6238AN
  • BA6680FS-E2 vs BA6238A
  • BA6680FS-E2 vs BA6235F-E2
  • BA6680FS-E2 vs BA6222
  • BA6680FS-E2 vs BA6219BFP-YE2
  • BA6680FS-E2 vs BA6219B
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend