BA6238AN
BA6238AN
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6238AN Datasheet
History Price: Obsolete
In Stock: 13100
BA6238AN vs BA6951FS-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1.6A
800mA
Voltage - Supply
8V ~ 18V
3V ~ 6V
Voltage - Load
8V ~ 18V
3V ~ 16V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
10-SIP
16-SSOP-A