UA741IP
UA741IP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UA741IP Datasheet
History Price: $1.00000
In Stock: 38000
UA741IP Specification
Specification
Part No
UA741IP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UA741IP PDF Datasheet
UA741IP Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSR
UA741CPSR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741IP Compare Parts
  • UA741IP vs UA774APC
  • UA741IP vs UA748IN
  • UA741IP vs UA748IDT
  • UA741IP vs UA748ID
  • UA741IP vs UA748CP
  • UA741IP vs UA748CN
  • UA741IP vs UA748CDT
  • UA741IP vs UA748CDR
  • UA741IP vs UA748CD
  • UA741IP vs UA748CD
  • UA741IP vs UA747MWB
  • UA741IP vs UA747CNG4
  • UA741IP vs UA747CN
  • UA741IP vs UA741MN
  • UA741IP vs UA741MJ/B
  • UA741IP vs UA741MFKB
  • UA741IP vs UA741MDT
  • UA741IP vs UA741MD
  • UA741IP vs UA741IN
  • UA741IP vs UA741IDT
  • UA741IP vs UA741ID
  • UA741IP vs UA741CPSRE4
  • UA741IP vs UA741CPSR
  • UA741IP vs UA741CPS
  • UA741IP vs UA741CPG4
  • UA741IP vs UA741CP
  • UA741IP vs UA741CN
  • UA741IP vs UA741CDT
  • UA741IP vs UA741CDRG4
  • UA741IP vs UA741CDR
  • UA741IP vs UA741CDG4
  • UA741IP vs UA741CD
  • UA741IP vs UA741CD
  • UA741IP vs UA798HC
  • UA741IP vs UA747CNE4
  • UA741IP vs UA741CPE4
  • UA741IP vs UA733M/BCA
  • UA741IP FAQ
    Q1: What is the Texas Instruments UA741IP?
    A1: The Texas Instruments UA741IP is an operational amplifier (op-amp) that is widely used in analog signal processing. It is a general-purpose op-amp with features like low power consumption and high input impedance.

    Q2: What are the key features of the Texas Instruments UA741IP?
    A2: Key features of the Texas Instruments UA741IP include a low offset voltage, high input impedance, low power consumption, and wide supply voltage range. It is suitable for a variety of analog applications.

    Q3: What is the supply voltage range of the Texas Instruments UA741IP?
    A3: The Texas Instruments UA741IP operates with a dual supply voltage ranging from ±3V to ±18V, or a single supply from 6V to 36V.

    Q4: What is the typical gain bandwidth product (GBW) of the Texas Instruments UA741IP?
    A4: The typical gain bandwidth product of the Texas Instruments UA741IP is 1 MHz, which makes it suitable for low-frequency analog signal processing.

    Q5: What is the input offset voltage of the Texas Instruments UA741IP?
    A5: The input offset voltage of the Texas Instruments UA741IP is typically 5 mV, which is relatively low for general-purpose op-amps, ensuring better accuracy in applications.

    Q6: What is the output voltage swing of the Texas Instruments UA741IP?
    A6: The output voltage swing of the Texas Instruments UA741IP typically ranges from ±12V when using a ±15V supply, but it will be less for lower supply voltages.

    Q7: Can the Texas Instruments UA741IP be used in audio applications?
    A7: Yes, the Texas Instruments UA741IP can be used in audio applications due to its low noise characteristics, although it is not typically used for high-performance audio due to its relatively low GBW.

    Q8: What is the input impedance of the Texas Instruments UA741IP?
    A8: The input impedance of the Texas Instruments UA741IP is typically 2 MΩ, which allows it to interface well with high-impedance signal sources.

    Q9: What is the output current capability of the Texas Instruments UA741IP?
    A9: The Texas Instruments UA741IP can typically source or sink around 20 mA of output current, making it suitable for driving low-impedance loads in general-purpose applications.

    Q10: How does the Texas Instruments UA741IP perform in terms of noise?
    A10: The Texas Instruments UA741IP has a low noise level, with a typical voltage noise density of around 4 nV/√Hz at 1 kHz, making it suitable for low-noise analog signal amplification.

    Q11: What is the temperature range of the Texas Instruments UA741IP?
    A11: The operating temperature range of the Texas Instruments UA741IP is from -40°C to +85°C, which makes it suitable for commercial and industrial applications.

    Q12: Does the Texas Instruments UA741IP have internal compensation?
    A12: Yes, the Texas Instruments UA741IP has internal frequency compensation, which simplifies its use in various analog circuits by stabilizing the gain-bandwidth product.

    Q13: Can the Texas Instruments UA741IP be used in feedback configurations?
    A13: Yes, the Texas Instruments UA741IP is designed to be used in feedback configurations, making it ideal for use in amplifier, filter, and oscillator circuits.

    Q14: What is the power consumption of the Texas Instruments UA741IP?
    A14: The power consumption of the Texas Instruments UA741IP is relatively low. It typically consumes around 1.7 mA of current, depending on the supply voltage.

    Q15: What is the maximum supply voltage for the Texas Instruments UA741IP?
    A15: The maximum supply voltage for the Texas Instruments UA741IP is ±22V, or 44V for a single supply configuration.

    Q16: Is the Texas Instruments UA741IP suitable for use in precision measurement circuits?
    A16: Yes, the Texas Instruments UA741IP can be used in precision measurement circuits, but for highly accurate applications requiring very low offset voltages, a more precision-oriented op-amp may be preferred.

    Q17: What is the typical output impedance of the Texas Instruments UA741IP?
    A17: The typical output impedance of the Texas Instruments UA741IP is low, around 75 Ω, which is typical for an op-amp and allows it to drive a wide range of load impedances.

    Q18: How is the Texas Instruments UA741IP used in filter designs?
    A18: The Texas Instruments UA741IP can be used in both active low-pass and high-pass filter designs, where it provides amplification and phase shift control, depending on the circuit configuration.

    Q19: Can the Texas Instruments UA741IP be used in sensor signal conditioning?
    A19: Yes, the Texas Instruments UA741IP is commonly used in sensor signal conditioning circuits, where it can amplify weak sensor outputs and provide necessary filtering.

    Q20: What are the main applications for the Texas Instruments UA741IP?
    A20: The Texas Instruments UA741IP is widely used in general-purpose analog signal processing applications, including audio amplification, active filters, instrumentation amplifiers, voltage followers, and buffer circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.