UA741IP
UA741IP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UA741IP Datasheet
History Price: $1.00000
In Stock: 38000
UA741IP vs UA741CPSRE4
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.7mA
1.7mA
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
10 V
7 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
8-SO