☰
RT8577AGQW
RT8577AGQW
Active
Description:  IC LED DRV RGLTR PWM 20WQFN
Manufacturer:  Richtek
Datasheet:   RT8577AGQW Datasheet
History Price: $5.38000
In Stock: 18560
RT8577AGQW Specification
Specification
Part No
RT8577AGQW
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
5.5V
Voltage - Supply (Max)
40V
Voltage - Output
-
Current - Output / Channel
120mA
Frequency
200kHz ~ 2.1MHz
Dimming
PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-WQFN Exposed Pad
Supplier Device Package
20-WQFN (5x5)
RT8577AGQW Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8577AGQW Compare Parts
  • RT8577AGQW vs RT8575GQW
  • RT8577AGQW vs RT8569GQW
  • RT8577AGQW vs RT8568AGQW
  • RT8577AGQW vs RT8567GQW
  • RT8577AGQW vs RT8566GCP
  • RT8577AGQW vs RT8561AGQW
  • RT8577AGQW vs RT8560GQW
  • RT8577AGQW vs RT8555WSC
  • RT8577AGQW vs RT8555BWSC
  • RT8577AGQW vs RT8555AWSC
  • RT8577AGQW vs RT8549LGQW
  • RT8577AGQW vs RT8547GQW
  • RT8577AGQW vs RT8543GQW
  • RT8577AGQW vs RT8540WSC
  • RT8577AGQW vs RT8540AGQW
  • RT8577AGQW vs RT8532GQW
  • RT8577AGQW vs RT8532AGQW
  • RT8577AGQW vs RT8511BGQW
  • RT8577AGQW vs RT8511AGQWA
  • RT8577AGQW vs RT8511AGQW
  • RT8577AGQW vs RT8510GQW
  • RT8577AGQW vs RT8498GE
  • RT8577AGQW vs RT8497GS
  • RT8577AGQW vs RT8497CGS
  • RT8577AGQW vs RT8497BGS
  • RT8577AGQW vs RT8497AGS
  • RT8577AGQW vs RT8496GS
  • RT8577AGQW vs RT8494GS
  • RT8577AGQW vs RT8487GJ6
  • RT8577AGQW vs RT8485GS
  • RT8577AGQW vs RT8482GS
  • RT8577AGQW vs RT8482GQW
  • RT8577AGQW vs RT8480GS
  • RT8577AGQW vs RT8479CGSP
  • RT8577AGQW vs RT8477GS
  • RT8577AGQW vs RT8477AGSP
  • RT8577AGQW vs RT8476GSP
  • RT8577AGQW vs RT8476GS
  • RT8577AGQW vs RT8476AGSP
  • RT8577AGQW vs RT8475ZS
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable