Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Richtek RT8415GSP
RT8415GSP
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 8SOP
Manufacturer:
Richtek
Datasheet:
RT8415GSP Datasheet
History Price: $1.56000
In Stock: 11380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT8415GSP Specification
Specification
Part No
RT8415GSP
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
36V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
Automotive, Lighting, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT8415GSP PDF Datasheet
RT8415GSP Datasheet
Click and Download: RT8415GSP Datasheet
RT8415GSP Related Parts
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8462GS
Richtek
IC LED DRIVER CTRLR PWM 14SOP
RT8415GSP Compare Parts
RT8415GSP vs RT8577AGQW
RT8415GSP vs RT8575GQW
RT8415GSP vs RT8569GQW
RT8415GSP vs RT8568AGQW
RT8415GSP vs RT8567GQW
RT8415GSP vs RT8566GCP
RT8415GSP vs RT8561AGQW
RT8415GSP vs RT8560GQW
RT8415GSP vs RT8555WSC
RT8415GSP vs RT8555BWSC
RT8415GSP vs RT8555AWSC
RT8415GSP vs RT8549LGQW
RT8415GSP vs RT8547GQW
RT8415GSP vs RT8543GQW
RT8415GSP vs RT8540WSC
RT8415GSP vs RT8540AGQW
RT8415GSP vs RT8532GQW
RT8415GSP vs RT8532AGQW
RT8415GSP vs RT8511BGQW
RT8415GSP vs RT8511AGQWA
RT8415GSP vs RT8511AGQW
RT8415GSP vs RT8510GQW
RT8415GSP vs RT8498GE
RT8415GSP vs RT8497GS
RT8415GSP vs RT8497CGS
RT8415GSP vs RT8497BGS
RT8415GSP vs RT8497AGS
RT8415GSP vs RT8496GS
RT8415GSP vs RT8494GS
RT8415GSP vs RT8487GJ6
RT8415GSP vs RT8485GS
RT8415GSP vs RT8482GS
RT8415GSP vs RT8482GQW
RT8415GSP vs RT8480GS
RT8415GSP vs RT8479CGSP
RT8415GSP vs RT8477GS
RT8415GSP vs RT8477AGSP
RT8415GSP vs RT8476GSP
RT8415GSP vs RT8476GS
RT8415GSP vs RT8476AGSP
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.