☰
RT8413GS
RT8413GS
Obsolete
Description:  IC LED DRVR OFFL TRIAC 3MA 8SOP
Manufacturer:  Richtek
Datasheet:   RT8413GS Datasheet
History Price: Obsolete
In Stock: 26960
RT8413GS Specification
Specification
Part No
RT8413GS
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
10V
Voltage - Supply (Max)
30V
Voltage - Output
-
Current - Output / Channel
3mA
Frequency
-
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
RT8413GS Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8456GE
RT8456GE
Richtek
IC LED DRIVER LINEAR SOT23-6
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8462GS
RT8462GS
Richtek
IC LED DRIVER CTRLR PWM 14SOP
RT8413GS Compare Parts
  • RT8413GS vs RT8577AGQW
  • RT8413GS vs RT8575GQW
  • RT8413GS vs RT8569GQW
  • RT8413GS vs RT8568AGQW
  • RT8413GS vs RT8567GQW
  • RT8413GS vs RT8566GCP
  • RT8413GS vs RT8561AGQW
  • RT8413GS vs RT8560GQW
  • RT8413GS vs RT8555WSC
  • RT8413GS vs RT8555BWSC
  • RT8413GS vs RT8555AWSC
  • RT8413GS vs RT8549LGQW
  • RT8413GS vs RT8547GQW
  • RT8413GS vs RT8543GQW
  • RT8413GS vs RT8540WSC
  • RT8413GS vs RT8540AGQW
  • RT8413GS vs RT8532GQW
  • RT8413GS vs RT8532AGQW
  • RT8413GS vs RT8511BGQW
  • RT8413GS vs RT8511AGQWA
  • RT8413GS vs RT8511AGQW
  • RT8413GS vs RT8510GQW
  • RT8413GS vs RT8498GE
  • RT8413GS vs RT8497GS
  • RT8413GS vs RT8497CGS
  • RT8413GS vs RT8497BGS
  • RT8413GS vs RT8497AGS
  • RT8413GS vs RT8496GS
  • RT8413GS vs RT8494GS
  • RT8413GS vs RT8487GJ6
  • RT8413GS vs RT8485GS
  • RT8413GS vs RT8482GS
  • RT8413GS vs RT8482GQW
  • RT8413GS vs RT8480GS
  • RT8413GS vs RT8479CGSP
  • RT8413GS vs RT8477GS
  • RT8413GS vs RT8477AGSP
  • RT8413GS vs RT8476GSP
  • RT8413GS vs RT8476GS
  • RT8413GS vs RT8476AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.