☰
RT8415GSP
RT8415GSP
Obsolete
Description:  IC LED DRIVER OFFL 8SOP
Manufacturer:  Richtek
Datasheet:   RT8415GSP Datasheet
History Price: $1.56000
In Stock: 11380
RT8415GSP vs RT8555WSC
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
36V
24V
Voltage - Output
-
36V
Current - Output / Channel
-
35mA
Frequency
-
300kHz ~ 2MHz
Dimming
-
Analog, PWM
Applications
Automotive, Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-UFBGA, WLCSP
Supplier Device Package
8-SOP-EP
20-WLCSP (1.65x2.05)