Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Richtek RT8120BGSP
RT8120BGSP
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 8SOP
Manufacturer:
Richtek
Datasheet:
RT8120BGSP Datasheet
History Price: Active
In Stock: 23590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT8120BGSP Specification
Specification
Part No
RT8120BGSP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 13.2V
Frequency - Switching
300kHz
Duty Cycle (Max)
85%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT8120BGSP PDF Datasheet
RT8120BGSP Datasheet
Click and Download: RT8120BGSP Datasheet
RT8120BGSP Related Parts
RT8101AGS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101AGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8105GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8106AGQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106GQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106ZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8108BGS
Richtek
IC REG CTRLR BUCK PWM SOP-8
RT8108FGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8110BGJ8
Richtek
IC REG CTRLR BUCK TSOT23-8
RT8115AZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8120BGSP Compare Parts
RT8120BGSP vs RT8816BGQW
RT8120BGSP vs RT8816AGQW
RT8120BGSP vs RT8807BGQW
RT8120BGSP vs RT8805GQV
RT8120BGSP vs RT8525GS
RT8120BGSP vs RT8525DGQW
RT8120BGSP vs RT8274GSP
RT8120BGSP vs RT8241EZQW
RT8120BGSP vs RT8241DZQW
RT8120BGSP vs RT8241AZQW
RT8120BGSP vs RT8240BZQW
RT8120BGSP vs RT8237HGQW(2)
RT8120BGSP vs RT8237FZQW
RT8120BGSP vs RT8237EZQW(2)
RT8120BGSP vs RT8237EZQW
RT8120BGSP vs RT8237CZQW(2)
RT8120BGSP vs RT8237CZQW
RT8120BGSP vs RT8237AZQW
RT8120BGSP vs RT8228BGQW
RT8120BGSP vs RT8228AZQW
RT8120BGSP vs RT8209MGQW
RT8120BGSP vs RT8209BGQW
RT8120BGSP vs RT8209AGQW
RT8120BGSP vs RT8208BGQW
RT8120BGSP vs RT8208AGQW
RT8120BGSP vs RT8203GA
RT8120BGSP vs RT8202GQW
RT8120BGSP vs RT8202AGQW
RT8120BGSP vs RT8179BGQW
RT8120BGSP vs RT8172AGQW
RT8120BGSP vs RT8152BGQW
RT8120BGSP vs RT8131BGQW
RT8120BGSP vs RT8130CGQW
RT8120BGSP vs RT8130BGQW
RT8120BGSP vs RT8129AGQW
RT8120BGSP vs RT8128CGSP
RT8120BGSP vs RT8128AGSP
RT8120BGSP vs RT8126BGQW
RT8120BGSP vs RT8125HGQW
RT8120BGSP vs RT8125EGQW
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right