☰
RT8105GS
RT8105GS
Active
Description:  IC REG CTRLR BUCK 8SOP
Manufacturer:  Richtek
Datasheet:   RT8105GS Datasheet
History Price: Active
In Stock: 28480
RT8105GS Specification
Specification
Part No
RT8105GS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 13.2V
Frequency - Switching
300kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
RT8105GS Related Parts
RT8101AGS
RT8101AGS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101AGSP
RT8101AGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GS
RT8101GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GSP
RT8101GSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8106AGQW
RT8106AGQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106GQW
RT8106GQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106ZQW
RT8106ZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8108BGS
RT8108BGS
Richtek
IC REG CTRLR BUCK PWM SOP-8
RT8108FGSP
RT8108FGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8110BGJ8
RT8110BGJ8
Richtek
IC REG CTRLR BUCK TSOT23-8
RT8115AZQW
RT8115AZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8115CGQW
RT8115CGQW
Richtek
IC REG CTRLR BUCK PWM WDFN-10
RT8105GS Description
Overview
The Richtek RT8105GS is a highly integrated synchronous step-down DC/DC converter designed for applications requiring efficient power conversion with compact solution size. It is well-suited for powering low-voltage, high-current digital cores, such as CPUs, GPUs, and FPGAs in computing and consumer electronics devices. The RT8105GS offers excellent load regulation, fast transient response, and built-in protection features, making it a reliable choice for modern power management systems.

Key Features

* Integrated high-side and low-side MOSFETs delivering high efficiency and compact PCB layout.
* Wide input voltage range supports various power sources from 4.5 V to 20 V, enabling flexible power supply options.
* Output voltage adjustable from 0.6 V to 5.5 V through an external resistor divider to meet diverse application requirements.
* High continuous output current capability up to 5 A, suitable for powering demanding digital loads.
* Programmable switching frequency from 200 kHz to 1 MHz, balancing between efficiency and external component size.
* Internal compensation reduces external component count and simplifies the design process.
* Enable pin for power-saving and sequencing control.
* Protection features include overcurrent protection (OCP), thermal shutdown (TSD), undervoltage lockout (UVLO), and short-circuit protection.
* Available in a small QFN-24 4 mm × 4 mm package, optimized for space-constrained applications.

Electrical Specifications

* Input Voltage Range: 4.5 V to 20 V
* Output Voltage Range: 0.6 V to 5.5 V (programmable)
* Maximum Output Current: 5 A continuous
* Switching Frequency: 200 kHz to 1 MHz (programmable via external resistor)
* Feedback Voltage: Typical 0.6 V with ±1.5% accuracy
* Enable Input Voltage Threshold: Typically 1.4 V rising, 0.4 V falling for enable/disable operation
* Efficiency: Up to 95% depending on operating conditions and load
* Quiescent Current: Approximately 1 mA in active mode, lower in shutdown
* Operating Temperature Range: -40 °C to +85 °C

Functional Description
The RT8105GS is based on a current-mode control architecture, providing fast transient response and ease of loop compensation. The internal high-side and low-side MOSFETs reduce conduction losses and enable compact solution size without the need for external power transistors. The device regulates output voltage precisely via a feedback pin connected to an external resistor divider.

The switching frequency is user-selectable by connecting a resistor to the RT pin, allowing system designers to optimize between efficiency and size of external passive components. The device enters a low-power shutdown mode when the enable pin is pulled low, reducing quiescent current consumption.

Protection Features

* Overcurrent Protection (OCP) monitors the inductor current and turns off the high-side MOSFET when the current exceeds a preset limit to prevent damage.
* Thermal Shutdown (TSD) disables switching when the junction temperature exceeds a safe threshold, preventing thermal damage.
* Undervoltage Lockout (UVLO) ensures the device only operates when the input voltage is sufficient for stable regulation.
* Short-Circuit Protection protects the converter and load in case of output short conditions by limiting current and switching activity.

Package and Mechanical Information

* Package: QFN-24, 4 mm × 4 mm
* Pin pitch: 0.5 mm
* Low-profile package suitable for compact designs in portable electronics
* Thermal pad underneath the package for enhanced heat dissipation, recommended to be soldered to PCB ground plane for optimal thermal performance.

Applications

* Power supply for microprocessors, DSPs, FPGAs, and ASICs in computing systems
* Consumer electronics including set-top boxes, smart TVs, and gaming consoles
* Industrial control systems requiring compact, efficient power converters
* Networking and communication devices

Performance Highlights
The RT8105GS achieves up to 95% efficiency under typical load conditions, reducing power loss and thermal stress. Its current-mode control ensures stable operation with excellent line and load regulation, minimizing output voltage ripple. The wide input voltage range makes it adaptable to various power sources, including automotive and industrial rails. The programmable switching frequency allows system designers to tailor EMI characteristics and optimize component size.

Design Considerations

* Careful layout is recommended to minimize parasitic inductance and resistance, particularly around the power ground and switching nodes.
* External components such as inductors and capacitors must be chosen to meet current rating, ripple requirements, and thermal dissipation.
* The RT pin resistor should be selected according to the desired switching frequency, referencing the device datasheet for recommended values.
* Thermal considerations are important; the PCB should provide adequate copper area connected to the thermal pad for heat spreading.

In summary, the Richtek RT8105GS is a robust, high-performance synchronous buck converter with flexible voltage and frequency settings, advanced protection features, and a small footprint. Its design caters to a broad range of applications demanding efficient, reliable DC/DC power conversion.
RT8105GS Compare Parts
  • RT8105GS vs RT8816BGQW
  • RT8105GS vs RT8816AGQW
  • RT8105GS vs RT8807BGQW
  • RT8105GS vs RT8805GQV
  • RT8105GS vs RT8525GS
  • RT8105GS vs RT8525DGQW
  • RT8105GS vs RT8274GSP
  • RT8105GS vs RT8241EZQW
  • RT8105GS vs RT8241DZQW
  • RT8105GS vs RT8241AZQW
  • RT8105GS vs RT8240BZQW
  • RT8105GS vs RT8237HGQW(2)
  • RT8105GS vs RT8237FZQW
  • RT8105GS vs RT8237EZQW(2)
  • RT8105GS vs RT8237EZQW
  • RT8105GS vs RT8237CZQW(2)
  • RT8105GS vs RT8237CZQW
  • RT8105GS vs RT8237AZQW
  • RT8105GS vs RT8228BGQW
  • RT8105GS vs RT8228AZQW
  • RT8105GS vs RT8209MGQW
  • RT8105GS vs RT8209BGQW
  • RT8105GS vs RT8209AGQW
  • RT8105GS vs RT8208BGQW
  • RT8105GS vs RT8208AGQW
  • RT8105GS vs RT8203GA
  • RT8105GS vs RT8202GQW
  • RT8105GS vs RT8202AGQW
  • RT8105GS vs RT8179BGQW
  • RT8105GS vs RT8172AGQW
  • RT8105GS vs RT8152BGQW
  • RT8105GS vs RT8131BGQW
  • RT8105GS vs RT8130CGQW
  • RT8105GS vs RT8130BGQW
  • RT8105GS vs RT8129AGQW
  • RT8105GS vs RT8128CGSP
  • RT8105GS vs RT8128AGSP
  • RT8105GS vs RT8126BGQW
  • RT8105GS vs RT8125HGQW
  • RT8105GS vs RT8125EGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right