☰
RT8115AZQW
RT8115AZQW
Active
Description:  IC REG CTRLR BUCK 10WDFN
Manufacturer:  Richtek
Datasheet:   RT8115AZQW Datasheet
History Price: Active
In Stock: 46295
RT8115AZQW Specification
Specification
Part No
RT8115AZQW
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
Frequency - Switching
300kHz
Duty Cycle (Max)
88%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
RT8115AZQW Related Parts
RT8101AGS
RT8101AGS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101AGSP
RT8101AGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GS
RT8101GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GSP
RT8101GSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8105GS
RT8105GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8106AGQW
RT8106AGQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106GQW
RT8106GQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106ZQW
RT8106ZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8108BGS
RT8108BGS
Richtek
IC REG CTRLR BUCK PWM SOP-8
RT8108FGSP
RT8108FGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8110BGJ8
RT8110BGJ8
Richtek
IC REG CTRLR BUCK TSOT23-8
RT8115CGQW
RT8115CGQW
Richtek
IC REG CTRLR BUCK PWM WDFN-10
RT8115AZQW Compare Parts
  • RT8115AZQW vs RT8816BGQW
  • RT8115AZQW vs RT8816AGQW
  • RT8115AZQW vs RT8807BGQW
  • RT8115AZQW vs RT8805GQV
  • RT8115AZQW vs RT8525GS
  • RT8115AZQW vs RT8525DGQW
  • RT8115AZQW vs RT8274GSP
  • RT8115AZQW vs RT8241EZQW
  • RT8115AZQW vs RT8241DZQW
  • RT8115AZQW vs RT8241AZQW
  • RT8115AZQW vs RT8240BZQW
  • RT8115AZQW vs RT8237HGQW(2)
  • RT8115AZQW vs RT8237FZQW
  • RT8115AZQW vs RT8237EZQW(2)
  • RT8115AZQW vs RT8237EZQW
  • RT8115AZQW vs RT8237CZQW(2)
  • RT8115AZQW vs RT8237CZQW
  • RT8115AZQW vs RT8237AZQW
  • RT8115AZQW vs RT8228BGQW
  • RT8115AZQW vs RT8228AZQW
  • RT8115AZQW vs RT8209MGQW
  • RT8115AZQW vs RT8209BGQW
  • RT8115AZQW vs RT8209AGQW
  • RT8115AZQW vs RT8208BGQW
  • RT8115AZQW vs RT8208AGQW
  • RT8115AZQW vs RT8203GA
  • RT8115AZQW vs RT8202GQW
  • RT8115AZQW vs RT8202AGQW
  • RT8115AZQW vs RT8179BGQW
  • RT8115AZQW vs RT8172AGQW
  • RT8115AZQW vs RT8152BGQW
  • RT8115AZQW vs RT8131BGQW
  • RT8115AZQW vs RT8130CGQW
  • RT8115AZQW vs RT8130BGQW
  • RT8115AZQW vs RT8129AGQW
  • RT8115AZQW vs RT8128CGSP
  • RT8115AZQW vs RT8128AGSP
  • RT8115AZQW vs RT8126BGQW
  • RT8115AZQW vs RT8125HGQW
  • RT8115AZQW vs RT8125EGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right