☰
ISL9012IRFCZ
ISL9012IRFCZ
Active
Description:  IC REG LINEAR 2.5V/2V 10DFN
Manufacturer:  Renesas Electronics
History Price: $1.18570
In Stock: 25165
ISL9012IRFCZ Specification
Specification
Part No
ISL9012IRFCZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
2.5V, 2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 150mA, 0.5V @ 300mA
Current - Output
150mA, 300mA
Current - Quiescent (Iq)
40 μA
Current - Supply (Max)
60 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
ISL9012IRFCZ Related Parts
ISL6411IR-TK
ISL6411IR-TK
Intersil
IC REG LINEAR FIXED LDO REG
ISL6412IR
ISL6412IR
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IR
ISL6412IR
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-T5K
ISL6412IR-T5K
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-TK
ISL6412IR-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ-TK
ISL6412IRZ-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6414IR
ISL6414IR
Intersil
IC REG LINEAR FIXED LDO REG
ISL6414IRZ
ISL6414IRZ
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ
ISL6414IRZ
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL9012IRFCZ Compare Parts
  • ISL9012IRFCZ vs ISL9021IRUWZ-T
  • ISL9012IRFCZ vs ISL9021IRUTZ-T
  • ISL9012IRFCZ vs ISL9021IRUSZ-T
  • ISL9012IRFCZ vs ISL9021IRURZ-T
  • ISL9012IRFCZ vs ISL9021IRUPZ-T
  • ISL9012IRFCZ vs ISL9021IRUNZ-T
  • ISL9012IRFCZ vs ISL9021IRUMZ-T
  • ISL9012IRFCZ vs ISL9021IRUKZ-T
  • ISL9012IRFCZ vs ISL9021IRUJZ-T
  • ISL9012IRFCZ vs ISL9021IRUGZ-T
  • ISL9012IRFCZ vs ISL9021IRUFZ-T
  • ISL9012IRFCZ vs ISL9021IRUCZ-T
  • ISL9012IRFCZ vs ISL9021IRUBZ-T
  • ISL9012IRFCZ vs ISL9021IRU4Z-T
  • ISL9012IRFCZ vs ISL9021IRU3Z-T
  • ISL9012IRFCZ vs ISL9021IRU2Z-T
  • ISL9012IRFCZ vs ISL9021IRU1Z-T
  • ISL9012IRFCZ vs ISL9021IIYZ-T
  • ISL9012IRFCZ vs ISL9021IIWZ-T
  • ISL9012IRFCZ vs ISL9021IITZ-T
  • ISL9012IRFCZ vs ISL9021IISZ-T
  • ISL9012IRFCZ vs ISL9021IIRZ-T
  • ISL9012IRFCZ vs ISL9021IIPZ-T
  • ISL9012IRFCZ vs ISL9021IINZ-T
  • ISL9012IRFCZ vs ISL9021IIMZ-T
  • ISL9012IRFCZ vs ISL9021IIKZ-T
  • ISL9012IRFCZ vs ISL9021IIJZ-T
  • ISL9012IRFCZ vs ISL9021IIGZ-T
  • ISL9012IRFCZ vs ISL9021IIFZ-T
  • ISL9012IRFCZ vs ISL9021IICZ-T
  • ISL9012IRFCZ vs ISL9021IIBZ-T
  • ISL9012IRFCZ vs ISL9021II4Z-T
  • ISL9012IRFCZ vs ISL9021II3Z-T
  • ISL9012IRFCZ vs ISL9021II2Z-T
  • ISL9012IRFCZ vs ISL9021II1Z-T
  • ISL9012IRFCZ vs ISL9021AIRUYZ-T7A
  • ISL9012IRFCZ vs ISL9021AIRUYZ-T
  • ISL9012IRFCZ vs ISL9021AIRUWZ-T7A
  • ISL9012IRFCZ vs ISL9021AIRUWZ-T
  • ISL9012IRFCZ vs ISL9021AIRUNZ-T7A
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!