ISL6412IRZ
ISL6412IRZ
Obsolete
Description:  IC REG LINEAR 1.8V/2.8V 16QFN
Manufacturer:  Intersil
Datasheet:   ISL6412IRZ Datasheet
History Price: $2.57000
In Stock: 19700
ISL6412IRZ Specification
Specification
Part No
ISL6412IRZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
3
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
1.8V, 2.8V, 2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-, 0.16V @ 225mA, 0.16V @ 125mA
Current - Output
330mA, 225mA, 125mA
Current - Quiescent (Iq)
1.125 mA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Fault Output, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
ISL6412IRZ PDF Datasheet
ISL6412IRZ Related Parts
ISL6411IR-TK
ISL6411IR-TK
Intersil
IC REG LINEAR FIXED LDO REG
ISL6412IR
ISL6412IR
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IR
ISL6412IR
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-T5K
ISL6412IR-T5K
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-TK
ISL6412IR-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ-TK
ISL6412IRZ-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6414IR
ISL6414IR
Intersil
IC REG LINEAR FIXED LDO REG
ISL6414IRZ
ISL6414IRZ
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ
ISL6414IRZ
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6416IA
ISL6416IA
Intersil
IC REG LINEAR 1.8V/2.8V 16QSOP
ISL6412IRZ Description
The Intersil ISL6412IRZ is a high-performance, dual-channel synchronous buck controller designed for a variety of applications, including power management in computing, telecommunications, and industrial systems. This device is particularly well-suited for applications that require efficient voltage regulation and high power density. Below is a detailed overview of its specifications, features, and applications.

## Overview

The ISL6412IRZ is a synchronous buck (step-down) controller that utilizes advanced control techniques to provide high efficiency and fast transient response. It is designed to drive external N-channel MOSFETs, allowing for flexibility in power stage design. The controller is optimized for use in point-of-load (POL) applications, where it can efficiently convert a higher input voltage to a lower output voltage.

## Key Specifications

1. Input Voltage Range: 4.5V to 14V
2. Output Voltage Range: Adjustable from 0.8V to 5V
3. Maximum Output Current: Up to 12A (depending on external MOSFETs)
4. Switching Frequency: Adjustable from 200kHz to 1MHz
5. Efficiency: Up to 95% under typical load conditions
6. Control Method: Voltage mode control with fast transient response
7. Package Type: 32-lead HTQFP (Thin Quad Flat Package)
8. Operating Temperature Range: -40°C to +85°C
9. Soft-Start Time: Adjustable soft-start feature to limit inrush current
10. Protection Features: Overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO)

## Features

- High Efficiency: The ISL6412IRZ is designed to achieve high efficiency across a wide range of load conditions, which is critical for reducing heat generation and improving overall system performance.
- Flexible Output Voltage: The adjustable output voltage capability allows the controller to be used in various applications, accommodating different voltage requirements.
- Fast Transient Response: The voltage mode control architecture provides fast transient response, making it suitable for applications with rapidly changing load conditions.
- Integrated Protection Features: The built-in overcurrent protection, thermal shutdown, and UVLO ensure safe operation and protect the device and connected components from damage.
- Adjustable Switching Frequency: The ability to adjust the switching frequency allows designers to optimize the trade-off between efficiency and component size, enabling compact designs.

## Applications

The Intersil ISL6412IRZ is suitable for a wide range of applications, including:

- Computing: Used in desktop and laptop computers for powering CPUs, GPUs, and other critical components that require stable voltage regulation.
- Telecommunications: Ideal for powering communication equipment, including routers, switches, and base stations, where efficiency and reliability are paramount.
- Industrial Systems: Can be utilized in industrial automation and control systems, providing efficient power management for various sensors and actuators.
- Point-of-Load (POL) Applications: Perfect for POL applications where space is limited, and high efficiency is required for powering digital circuits and processors.

## Conclusion

The Intersil ISL6412IRZ is a versatile and efficient dual-channel synchronous buck controller that meets the demands of modern power management applications. With its wide input voltage range, adjustable output voltage, and high efficiency, it is an excellent choice for a variety of applications ranging from computing to industrial systems. Whether you are designing a new product or upgrading an existing system, the ISL6412IRZ provides the performance and reliability needed to succeed in today’s competitive technology landscape.
ISL6412IRZ Compare Parts
  • ISL6412IRZ vs ISL9021IRUWZ-T
  • ISL6412IRZ vs ISL9021IRUTZ-T
  • ISL6412IRZ vs ISL9021IRUSZ-T
  • ISL6412IRZ vs ISL9021IRURZ-T
  • ISL6412IRZ vs ISL9021IRUPZ-T
  • ISL6412IRZ vs ISL9021IRUNZ-T
  • ISL6412IRZ vs ISL9021IRUMZ-T
  • ISL6412IRZ vs ISL9021IRUKZ-T
  • ISL6412IRZ vs ISL9021IRUJZ-T
  • ISL6412IRZ vs ISL9021IRUGZ-T
  • ISL6412IRZ vs ISL9021IRUFZ-T
  • ISL6412IRZ vs ISL9021IRUCZ-T
  • ISL6412IRZ vs ISL9021IRUBZ-T
  • ISL6412IRZ vs ISL9021IRU4Z-T
  • ISL6412IRZ vs ISL9021IRU3Z-T
  • ISL6412IRZ vs ISL9021IRU2Z-T
  • ISL6412IRZ vs ISL9021IRU1Z-T
  • ISL6412IRZ vs ISL9021IIYZ-T
  • ISL6412IRZ vs ISL9021IIWZ-T
  • ISL6412IRZ vs ISL9021IITZ-T
  • ISL6412IRZ vs ISL9021IISZ-T
  • ISL6412IRZ vs ISL9021IIRZ-T
  • ISL6412IRZ vs ISL9021IIPZ-T
  • ISL6412IRZ vs ISL9021IINZ-T
  • ISL6412IRZ vs ISL9021IIMZ-T
  • ISL6412IRZ vs ISL9021IIKZ-T
  • ISL6412IRZ vs ISL9021IIJZ-T
  • ISL6412IRZ vs ISL9021IIGZ-T
  • ISL6412IRZ vs ISL9021IIFZ-T
  • ISL6412IRZ vs ISL9021IICZ-T
  • ISL6412IRZ vs ISL9021IIBZ-T
  • ISL6412IRZ vs ISL9021II4Z-T
  • ISL6412IRZ vs ISL9021II3Z-T
  • ISL6412IRZ vs ISL9021II2Z-T
  • ISL6412IRZ vs ISL9021II1Z-T
  • ISL6412IRZ vs ISL9021AIRUYZ-T7A
  • ISL6412IRZ vs ISL9021AIRUYZ-T
  • ISL6412IRZ vs ISL9021AIRUWZ-T7A
  • ISL6412IRZ vs ISL9021AIRUWZ-T
  • ISL6412IRZ vs ISL9021AIRUNZ-T7A
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.