ISL6414IR
ISL6414IR
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Intersil
Datasheet:   ISL6414IR Datasheet
History Price: $0.94000
In Stock: 13000
ISL6414IR Specification
Specification
Part No
ISL6414IR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
3
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
1.8V, 2.84V, 2.84V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.22V @ 200mA
Current - Output
500mA, 300mA, 200mA
Current - Quiescent (Iq)
850 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
ISL6414IR PDF Datasheet
ISL6414IR Related Parts
ISL6411IR-TK
ISL6411IR-TK
Intersil
IC REG LINEAR FIXED LDO REG
ISL6412IR
ISL6412IR
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IR
ISL6412IR
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-T5K
ISL6412IR-T5K
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-TK
ISL6412IR-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IRZ
ISL6412IRZ
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ-TK
ISL6412IRZ-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6414IRZ
ISL6414IRZ
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ
ISL6414IRZ
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ-TK
ISL6414IRZ-TK
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IR Compare Parts
  • ISL6414IR vs ISL9021IRUWZ-T
  • ISL6414IR vs ISL9021IRUTZ-T
  • ISL6414IR vs ISL9021IRUSZ-T
  • ISL6414IR vs ISL9021IRURZ-T
  • ISL6414IR vs ISL9021IRUPZ-T
  • ISL6414IR vs ISL9021IRUNZ-T
  • ISL6414IR vs ISL9021IRUMZ-T
  • ISL6414IR vs ISL9021IRUKZ-T
  • ISL6414IR vs ISL9021IRUJZ-T
  • ISL6414IR vs ISL9021IRUGZ-T
  • ISL6414IR vs ISL9021IRUFZ-T
  • ISL6414IR vs ISL9021IRUCZ-T
  • ISL6414IR vs ISL9021IRUBZ-T
  • ISL6414IR vs ISL9021IRU4Z-T
  • ISL6414IR vs ISL9021IRU3Z-T
  • ISL6414IR vs ISL9021IRU2Z-T
  • ISL6414IR vs ISL9021IRU1Z-T
  • ISL6414IR vs ISL9021IIYZ-T
  • ISL6414IR vs ISL9021IIWZ-T
  • ISL6414IR vs ISL9021IITZ-T
  • ISL6414IR vs ISL9021IISZ-T
  • ISL6414IR vs ISL9021IIRZ-T
  • ISL6414IR vs ISL9021IIPZ-T
  • ISL6414IR vs ISL9021IINZ-T
  • ISL6414IR vs ISL9021IIMZ-T
  • ISL6414IR vs ISL9021IIKZ-T
  • ISL6414IR vs ISL9021IIJZ-T
  • ISL6414IR vs ISL9021IIGZ-T
  • ISL6414IR vs ISL9021IIFZ-T
  • ISL6414IR vs ISL9021IICZ-T
  • ISL6414IR vs ISL9021IIBZ-T
  • ISL6414IR vs ISL9021II4Z-T
  • ISL6414IR vs ISL9021II3Z-T
  • ISL6414IR vs ISL9021II2Z-T
  • ISL6414IR vs ISL9021II1Z-T
  • ISL6414IR vs ISL9021AIRUYZ-T7A
  • ISL6414IR vs ISL9021AIRUYZ-T
  • ISL6414IR vs ISL9021AIRUWZ-T7A
  • ISL6414IR vs ISL9021AIRUWZ-T
  • ISL6414IR vs ISL9021AIRUNZ-T7A
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.