☰
ICS8543BGIT
ICS8543BGIT
Obsolete
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS8543BGIT Datasheet
History Price: Obsolete
In Stock: 10530
ICS8543BGIT Specification
Specification
Part No
ICS8543BGIT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVDS
Frequency - Max
650 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ICS8543BGIT Related Parts
ICS542M
ICS542M
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MI
ICS542MI
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MIT
ICS542MIT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MT
ICS542MT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS551M
ICS551M
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MI
ICS551MI
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MIT
ICS551MIT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MT
ICS551MT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS552G-02I
ICS552G-02I
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS552G-02IT
ICS552G-02IT
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS553MI
ICS553MI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS553MIT
ICS553MIT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS8543BGIT Compare Parts
  • ICS8543BGIT vs ICS95V157AGI
  • ICS8543BGIT vs ICS93718CFLFT
  • ICS8543BGIT vs ICS93718CFLF
  • ICS8543BGIT vs ICS9179BF-03T
  • ICS8543BGIT vs ICS9179BF-03LFT
  • ICS8543BGIT vs ICS9179BF-03LF
  • ICS8543BGIT vs ICS9179BF-03
  • ICS8543BGIT vs ICS9179BF-01T
  • ICS8543BGIT vs ICS9179BF-01
  • ICS8543BGIT vs ICS889875AKLFT
  • ICS8543BGIT vs ICS889875AKLF
  • ICS8543BGIT vs ICS889871AKLFT
  • ICS8543BGIT vs ICS889871AKLF
  • ICS8543BGIT vs ICS889833AKLFT
  • ICS8543BGIT vs ICS889833AKLF
  • ICS8543BGIT vs ICS889832AKLFT
  • ICS8543BGIT vs ICS889832AKLF
  • ICS8543BGIT vs ICS889831AKLFT
  • ICS8543BGIT vs ICS889831AKLF
  • ICS8543BGIT vs ICS858020AKLFT
  • ICS8543BGIT vs ICS858020AKLF
  • ICS8543BGIT vs ICS858018AKT
  • ICS8543BGIT vs ICS858018AKLFT
  • ICS8543BGIT vs ICS858018AKLF
  • ICS8543BGIT vs ICS858018AK
  • ICS8543BGIT vs ICS8545AG-02T
  • ICS8543BGIT vs ICS8545AG-02
  • ICS8543BGIT vs ICS85454AKLFT
  • ICS8543BGIT vs ICS85454AKLF
  • ICS8543BGIT vs ICS85454AKILFT
  • ICS8543BGIT vs ICS85454AKILF
  • ICS8543BGIT vs ICS85454AK-01LFT
  • ICS8543BGIT vs ICS85454AK-01LF
  • ICS8543BGIT vs ICS8543BGI
  • ICS8543BGIT vs ICS854210CYLF
  • ICS8543BGIT vs ICS854104AGT
  • ICS8543BGIT vs ICS854104AG
  • ICS8543BGIT vs ICS854057AGLFT
  • ICS8543BGIT vs ICS854057AGLF
  • ICS8543BGIT vs ICS854054AGLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend