☰
ICS8543BGIT
ICS8543BGIT
Obsolete
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS8543BGIT Datasheet
History Price: Obsolete
In Stock: 46095
ICS8543BGIT vs ICS95V157AGI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:10
Differential - Input:Output
Yes/Yes
No/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Clock
Output
LVDS
SSTL-2
Frequency - Max
650 MHz
233 MHz
Voltage - Supply
3.135V ~ 3.465V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-TSSOP
48-TSSOP