☰
ICS8543BGIT
ICS8543BGIT
Obsolete
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS8543BGIT Datasheet
History Price: Obsolete
In Stock: 34240
ICS8543BGIT vs ICS8543BGI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVDS
LVDS
Frequency - Max
650 MHz
650 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP