Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS570GI-01LF
ICS570GI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS570GI-01LF Datasheet
History Price: Obsolete
In Stock: 49680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS570GI-01LF Specification
Specification
Part No
ICS570GI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Input
Clock
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
55MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
ICS570GI-01LF PDF Datasheet
ICS570GI-01LF Datasheet
Click and Download: ICS570GI-01LF Datasheet
ICS570GI-01LF Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS570GI-01LF Compare Parts
ICS570GI-01LF vs ICS9FG1903AKLF
ICS570GI-01LF vs ICS97U877AKT
ICS570GI-01LF vs ICS97U877AK
ICS570GI-01LF vs ICS97U870AKT
ICS570GI-01LF vs ICS97U870AK
ICS570GI-01LF vs ICS951601AFLFT
ICS570GI-01LF vs ICS951601AFLF
ICS570GI-01LF vs ICS91857AGT
ICS570GI-01LF vs ICS91857AG
ICS570GI-01LF vs ICS91719BGLFT
ICS570GI-01LF vs ICS91719BGLF
ICS570GI-01LF vs ICS91719AGLFT
ICS570GI-01LF vs ICS91719AGLF
ICS570GI-01LF vs ICS9170B-02CS08LFT
ICS570GI-01LF vs ICS9170B-02CS08LF
ICS570GI-01LF vs ICS9170B-01CS08LFT
ICS570GI-01LF vs ICS9170B-01CS08LF
ICS570GI-01LF vs ICS9112AM-16
ICS570GI-01LF vs ICS87946AYI-147T
ICS570GI-01LF vs ICS87946AYI-147
ICS570GI-01LF vs ICS87931BYILFT
ICS570GI-01LF vs ICS87931BYILF
ICS570GI-01LF vs ICS874S02BMIT
ICS570GI-01LF vs ICS874S02BMI
ICS570GI-01LF vs ICS8733BY-01LFT
ICS570GI-01LF vs ICS8733BY-01LF
ICS570GI-01LF vs ICS87321AMI
ICS570GI-01LF vs ICS873039AM
ICS570GI-01LF vs ICS873034AGT
ICS570GI-01LF vs ICS873034AGLFT
ICS570GI-01LF vs ICS873034AGLF
ICS570GI-01LF vs ICS873034AG
ICS570GI-01LF vs ICS873033AMLFT
ICS570GI-01LF vs ICS873033AMLF
ICS570GI-01LF vs ICS8725AY-01LF
ICS570GI-01LF vs ICS870931ARI-01T
ICS570GI-01LF vs ICS870931ARI-01
ICS570GI-01LF vs ICS870919BRI-01T
ICS570GI-01LF vs ICS870919BRI-01
ICS570GI-01LF vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!